EN
  • EN
  • DE

YD3000C6M2OFB

Part No YD3000C6M2OFB
Manufacturer Advanced Micro Devices
Catalog Embedded - Microprocessors
Description Athlon 3000G (2C 4T 3.5GHz) w/Vega 3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952730-YD3000C6M2OFB
Series *
Ultra Librarian 3D Model Ultra Librarian YD3000C6M2OFB CAD Model

Description

The AMD Athlon 3000C (YD3000C6M2OFB) is a mobile processor designed for Chromebooks and other entry-level laptops. It provides a balance of performance and efficiency for everyday computing tasks. Based on AMD's Zen architecture, it offers solid responsiveness and battery life for users on the go.

Applications:

  • Chromebooks: Specifically designed for use in Chromebook devices.
  • Web Browsing: Efficiently handles web browsing tasks with multiple tabs open.
  • Document Editing: Suitable for creating and editing documents, spreadsheets, and presentations.
  • Online Education: Supports online learning platforms and applications for students.
  • Video Streaming: Enables smooth playback of streaming video content.

Features:

  • Dual-Core Processing: Two processing cores for efficient multitasking.
  • Integrated Radeon Graphics: Provides basic graphics capabilities for everyday tasks and video playback.
  • Low Power Consumption: Designed for power efficiency, extending battery life in mobile devices.
  • Zen Architecture: Offers improved performance and efficiency compared to previous generation AMD processors.

Benefits:

  • Smooth Performance: Dual-core processing provides sufficient power for everyday computing tasks.
  • Integrated Graphics: Radeon graphics enable basic gaming and video playback.
  • Long Battery Life: Low power consumption extends battery life for on-the-go productivity.
  • Affordable Computing: Provides a cost-effective solution for entry-level laptops and Chromebooks.

Additional Details:

The Athlon 3000C typically has a base clock speed optimized for power efficiency. It is designed to work with DDR4 memory. The integrated Radeon graphics are suitable for basic gaming and video playback. The processor's compact design and low power consumption make it ideal for use in thin and light Chromebooks.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess