EN
  • EN
  • DE

AT49LV002-90JC

Part No AT49LV002-90JC
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 2MBIT 90NS 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Access Time 90ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TC)
Mounting SMD (SMT)
Case / Package 32-PLCC
Win Source Part Number 1019662-AT49LV002-90JC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT49LV002-90JC CAD Model

Description

The Microchip AT49LV002-90JC is a highly reliable, low-voltage Flash memory component that provides a storage solution for embedded systems. With its 2-megabit capacity, this device is designed to meet the rigorous demands of modern electronic applications, offering both flexibility and performance to designers and engineers.

Key Features:

  • Memory Size: 2 Mbit (256K x 8)
  • Interface Type: Parallel
  • Speed: 90ns access time
  • Voltage Supply: 2.7V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Packaging: 32-pin PLCC (Plastic Leaded Chip Carrier)

The AT49LV002-90JC is part of Microchip's low-voltage data storage lineup, which is known for its high speed and low power consumption. This device operates with a supply voltage range of 2.7V to 3.6V, making it an excellent choice for battery-operated and handheld devices where power efficiency is critical.

With a fast access time of 90 nanoseconds, the AT49LV002-90JC ensures quick data retrieval, which is essential for applications that require rapid boot or load times. This makes it particularly well-suited for use in telecommunications, automotive, and industrial control systems, where performance and reliability cannot be compromised.

The device's 32-pin PLCC packaging is designed for surface mounting on printed circuit boards, providing a secure and reliable connection while also saving space in compact system designs. Additionally, the operating temperature range of -40°C to +85°C guarantees stable operation across various environmental conditions.

Microchip's commitment to quality is evident in the AT49LV002-90JC, which is manufactured to the highest standards to ensure endurance and long-term reliability. Whether for firmware storage, code shadowing, or data logging, this Flash memory is an ideal solution for designers seeking a dependable and efficient non-volatile memory resource.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Micron Technology Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess