EN
  • EN
  • DE

SDX145HBK13GM

Part No SDX145HBK13GM
Manufacturer Advanced Micro Devices
Catalog Embedded - Microprocessors
Description Sempron 145
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952357-SDX145HBK13GM
Series *
Ultra Librarian 3D Model Ultra Librarian SDX145HBK13GM CAD Model

Description

The SDX145HBK13GM is an AMD Sempron 145 processor. This single-core processor is designed for entry-level desktop computers and provides basic functionality for everyday computing tasks.

Applications:

  • Basic desktop computing
  • Web browsing
  • Office applications (word processing, spreadsheets)
  • Email
  • Simple multimedia playback (music)

Features:

  • Single-core processing: Handles basic tasks efficiently.
  • HyperTransport technology: Provides a connection between the processor and other system components.
  • 64-bit processing: Supports 64-bit operating systems and applications.
  • Cool'n'Quiet technology: Reduces power consumption and noise by dynamically adjusting the processor's clock speed and voltage.

Benefits:

  • Affordable: A budget-friendly option for basic computing needs.
  • Energy efficient: Cool'n'Quiet technology helps to conserve energy and reduce noise.
  • Compatible with 64-bit systems: Can run modern operating systems and applications.
  • Reliable performance: Provides stable performance for everyday tasks.

Technical Specifications:

  • Architecture: Regor
  • Core Count: 1
  • Clock Speed: Typically around 2.8 GHz
  • Socket Type: Socket AM3
  • L2 Cache: 1 MB
  • Manufacturing Process: 45nm
  • TDP (Thermal Design Power): 45W

The AMD Sempron 145 is a cost-effective solution for users who need a basic desktop computer for everyday tasks. It is not designed for demanding applications like gaming or video editing, but it provides sufficient performance for web browsing, office work, and other basic computing needs.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess