The SDA3200IAA2CW is an AMD Athlon 64 processor. This processor is designed for desktop computers and offers a balance of performance and power efficiency for everyday computing tasks.
Applications
- Desktop PCs for home and office use
- General computing tasks such as web browsing, word processing, and multimedia consumption
- Budget-friendly gaming rigs
Features
- Athlon 64 Architecture: Based on AMD's 64-bit architecture, enabling improved performance and compatibility with modern software.
- 3200+ Rating: Indicates the processor's performance level relative to other processors in its generation.
- Socket 754: Designed to be used with motherboards that have a Socket 754.
- Cool'n'Quiet Technology: AMD's power management technology that reduces processor speed and voltage when the system is idle, resulting in lower power consumption and noise levels.
Benefits
- Affordable Performance: Provides a good balance of performance and price for budget-conscious users.
- 64-bit Computing: Supports 64-bit operating systems and applications, allowing for improved memory management and performance.
- Power Efficiency: Cool'n'Quiet technology helps reduce power consumption and noise, making it suitable for quiet computing environments.
- Versatile Use: Suitable for a wide range of applications, including general computing, multimedia, and light gaming.
Additional Details
The SDA3200IAA2CW operates at a clock speed of approximately 2.0 GHz and features a 512KB L2 cache. It requires a Socket 754 motherboard and supports DDR memory. The processor has a TDP (Thermal Design Power) rating of around 89W. It is crucial to ensure proper cooling with a compatible heatsink and fan to maintain stable operation and prevent overheating. This processor is often used in older systems being upgraded or in new budget builds.