EN
  • EN
  • DE

M27C512-70XFI

Part No M27C512-70XFI
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case DIP
Manufacturer Advanced Micro Devices
Manufacturer Homepage www.amd.com
RoHS State Request Verification
Win Source Part Number 710998-M27C512-70XFI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M27C512-70XFI CAD Model

Description

The M27C512-70XFI is a 512 Kbit (64KB x 8) UV erasable and electrically programmable read-only memory (EPROM) manufactured by Advanced Micro Devices (AMD). This EPROM is designed for applications requiring non-volatile storage of data and program code, and is commonly used in embedded systems, industrial equipment, and other electronic devices.

Applications:

  • Embedded Systems: Stores firmware and program code for microcontrollers and embedded processors.
  • Industrial Equipment: Used in programmable logic controllers (PLCs) and other industrial control systems.
  • Computer Peripherals: Stores BIOS and other essential data in computer peripherals.
  • Instrumentation: Provides non-volatile memory for storing calibration data and configuration settings in test and measurement equipment.
  • Telecommunications: Used in communication devices for storing configuration parameters and software.

Features:

  • 512 Kbit (64KB x 8) Memory Organization: Provides ample storage for code and data.
  • UV Erasable: Can be erased using ultraviolet light and reprogrammed, allowing for iterative development and updates.
  • Fast Access Time: 70ns access time ensures quick retrieval of stored data.
  • Single 5V Power Supply: Operates on a single 5V power supply, simplifying system design.
  • TTL Compatible Inputs and Outputs: Compatible with standard TTL logic levels for easy integration with other components.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring reliable storage of critical information.
  • Reprogrammability: UV erasability allows for easy updating and modification of stored data, reducing development time and cost.
  • High Speed: Fast access time enables quick retrieval of data, improving system performance.
  • Ease of Integration: TTL compatibility simplifies integration with other components in the system.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.

Technical Specifications:

  • Memory Size: 512 Kbit (64KB x 8)
  • Access Time: 70ns
  • Supply Voltage: 5V ± 10%
  • Operating Temperature: 0°C to +70°C
  • Package Type: DIP28
  • Erase Method: UV Erasable
  • Programming Voltage: 12.5V

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Vishay
Need more? Email Us
Panasonic
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
RF Micro Devices
Lowest to $2.8390
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Texas Instruments
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess