EN
  • EN
  • DE

HDXB60WFK2DGM

Part No HDXB60WFK2DGM
Manufacturer Advanced Micro Devices
Catalog Embedded - Microprocessors
Description Phenom II X2 B60
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952576-HDXB60WFK2DGM
Series *
Ultra Librarian 3D Model Ultra Librarian HDXB60WFK2DGM CAD Model

Description

The HDXB60WFK2DGM is an embedded microprocessor manufactured by Advanced Micro Devices (AMD). This processor belongs to the AMD Athlon II X2 family and features a dual-core design, making it well-suited for embedded systems requiring a balance of performance and power efficiency.

Applications

  • Embedded Systems: Industrial control systems, point-of-sale (POS) terminals, and digital signage.
  • Thin Clients: Low-power computing devices for virtualized desktop environments.
  • Small Form Factor PCs: Compact desktop computers for home and office use.
  • Network Attached Storage (NAS) Devices: Provides processing power for file sharing and media streaming.
  • Home Automation Systems: Controls and monitors various smart home devices and appliances.

Features

  • Dual-Core Architecture: Enables multi-tasking and improved responsiveness for demanding applications.
  • AMD64 Technology: Supports 64-bit operating systems and applications, enhancing performance and compatibility.
  • HyperTransport Technology: Facilitates high-speed communication between the processor and other system components.
  • Integrated Memory Controller: Supports DDR2 or DDR3 memory for fast data access.
  • PowerNow! Technology: Dynamically adjusts clock speed and voltage to minimize power consumption and heat generation.
  • Virtualization Technology: Enhances the performance and security of virtualized environments, improving efficiency.

Benefits

  • Improved Performance: Dual-core design allows for concurrent execution of multiple tasks, enhancing overall system performance.
  • Energy Efficiency: PowerNow! technology minimizes power consumption, extending battery life in portable devices and reducing energy costs.
  • Enhanced System Responsiveness: HyperTransport technology ensures rapid data transfer rates, improving system responsiveness and reducing latency.
  • Cost-Effective Solution: Offers a balanced combination of performance and features at an affordable price point.
  • Versatile Applications: Suitable for a broad range of embedded and desktop applications.
  • Reliable Operation: Designed for continuous operation in demanding environments, ensuring long-term reliability.

Additional Details

The HDXB60WFK2DGM operates at a clock speed between 3.0 GHz and 3.4 GHz, depending on the specific model. It has a TDP (Thermal Design Power) of approximately 65W, making it suitable for systems with efficient cooling solutions. The processor is compatible with motherboards that support the AMD socket AM3 or AM2+. It also supports a variety of security features, such as Enhanced Virus Protection (EVP), to safeguard against malware threats. Its integrated memory controller supports both DDR2 and DDR3 memory types, providing flexibility in system design.

You May Also Be Interested in

NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
Need more? Email Us
IBM
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess