EN
  • EN
  • DE
  • IT

BCM7252SZBKFSBB3G

Part No BCM7252SZBKFSBB3G
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819087-BCM7252SZBKFSBB3G
Ultra Librarian 3D Model Ultra Librarian BCM7252SZBKFSBB3G CAD Model

Description

The BCM7252 is a High-Definition Advanced Set-Top Box (STB) System-on-a-Chip (SoC) from Broadcom. It is designed to deliver high-performance video and audio processing for advanced STBs.

Applications:

  • Advanced Set-Top Boxes (STBs)
  • Digital Video Recorders (DVRs)
  • Hybrid STBs (Cable, Satellite, IP)
  • OTT (Over-the-Top) boxes

Features:

  • High-Performance CPU: Typically features a powerful multicore processor for smooth application execution and user interface responsiveness.
  • Advanced Video Decoding: Supports a wide range of video codecs, including H.264, H.265 (HEVC), and VP9, enabling playback of high-definition and ultra-high-definition content.
  • 3D Graphics Acceleration: Integrated GPU for rendering 3D graphics for user interfaces and games.
  • Connectivity Options: Includes various connectivity options such as HDMI, USB, Ethernet, and Wi-Fi for connecting to displays, external storage, and networks.
  • Security Features: Implements advanced security features to protect content and prevent unauthorized access.
  • DDR3/DDR4 Memory Interface: Supports high-speed DDR3 or DDR4 memory for fast data access.
  • Peripheral Interfaces: Offers a variety of peripheral interfaces, including UART, SPI, I2C, and GPIO, for connecting to external devices.

Benefits:

  • Enhanced User Experience: Delivers a smooth and responsive user experience with fast application loading and seamless video playback.
  • High-Quality Video: Enables playback of high-definition and ultra-high-definition content with excellent image quality.
  • Advanced Features: Supports advanced features such as 3D graphics, multi-screen output, and voice control.
  • Reduced Power Consumption: Designed for low power consumption, helping to reduce energy costs.
  • Cost-Effective Solution: Provides a cost-effective solution for advanced STBs.

Additional Details:

The BCM7252SZBKFSBB3G typically includes support for various middleware and software stacks, enabling STB manufacturers to quickly develop and deploy new services. It also features advanced power management capabilities to optimize power consumption in different operating modes. It often integrates a secure boot mechanism to ensure the integrity of the system software.

The specific specifications of the BCM7252SZBKFSBB3G can vary depending on the exact configuration and implementation. Consult the Broadcom documentation for precise details.

You May Also Be Interested in

Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.4583 $51.4583
3+ $42.2223 $126.6669
4+ $40.9028 $163.6112
6+ $39.5833 $237.4998
7+ $38.2639 $267.8473
9+ $34.3056 $308.7504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,031 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess