EN
  • EN
  • DE

HD9750WCJ4BGDC

Part No HD9750WCJ4BGDC
Manufacturer Advanced Micro Devices
Catalog Embedded - Microprocessors
Description Phenom X4 9750 Socket AM2 (940)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952457-HD9750WCJ4BGDC
Series *
Ultra Librarian 3D Model Ultra Librarian HD9750WCJ4BGDC CAD Model

Description

The HD9750WCJ4BGDC is an embedded microprocessor from Advanced Micro Devices (AMD). It belongs to a family of processors designed for a variety of embedded applications, balancing performance and power efficiency. These processors are often utilized in systems requiring real-time processing, control, and connectivity. Due to its embedded nature, the HD9750WCJ4BGDC may feature specific capabilities optimized for tasks such as industrial automation, digital signage, or network appliances.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial control systems.
  • Digital Signage: Employed in digital signage players and displays for content delivery and management.
  • Network Appliances: Integrated into routers, firewalls, and other network devices for packet processing and security functions.
  • Point-of-Sale (POS) Systems: Used in POS terminals and kiosks for transaction processing and inventory management.
  • Gaming Machines: Applied in arcade games and other gaming machines for graphics processing and game logic execution.

Features

  • Multi-Core Processing: Features multiple processing cores to handle concurrent tasks and improve overall performance.
  • Integrated Graphics: Includes integrated graphics processing unit (GPU) for displaying visual content.
  • Memory Controller: Incorporates a memory controller for efficient access to system memory.
  • Peripheral Interfaces: Provides various peripheral interfaces such as USB, Ethernet, and serial ports for connectivity.
  • Power Management: Offers power management features to optimize energy consumption and extend battery life.

Benefits

  • High Performance: Delivers robust processing power for demanding embedded applications.
  • Reduced System Cost: Integrated graphics and memory controller can reduce the need for separate components, lowering system cost.
  • Improved Energy Efficiency: Power management features help minimize energy consumption, making it suitable for battery-powered devices.
  • Enhanced Connectivity: Provides a wide range of peripheral interfaces for connecting to various devices and networks.
  • Long-Term Availability: Designed for long-term availability, ensuring a stable supply for embedded systems manufacturers.

Additional Details

The HD9750WCJ4BGDC embedded microprocessor from AMD is engineered to deliver reliable performance in a wide range of applications. Its multi-core architecture enables it to handle complex tasks efficiently, while the integrated graphics processing unit provides support for visual displays. The inclusion of a memory controller and various peripheral interfaces simplifies system design and reduces the need for external components. AMD's commitment to long-term availability makes this processor a dependable choice for embedded systems that require a stable supply of components over an extended period. The specific clock speed, cache size, and thermal design power (TDP) of the HD9750WCJ4BGDC can vary depending on the specific configuration, so it is important to consult the product datasheet for detailed specifications.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess