EN
  • EN
  • DE

AM29F040B-70ED

Part No AM29F040B-70ED
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 4 Megabit (512 K x 8-Bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143758-AM29F040B-70ED
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F040B-70ED CAD Model

Description

The AM29F040B-70ED is a 4-Megabit (512 K x 8-Bit) CMOS 5.0 Volt-only, Sector Erase Flash memory device manufactured by Advanced Micro Devices (AMD). It's designed for systems needing high-density, non-volatile read/write storage, providing in-system programmability and erasability with a faster access time.

Applications

  • Embedded systems
  • Industrial control equipment
  • Networking devices
  • Consumer electronics
  • BIOS and firmware storage in older systems

Features

  • Single power supply: Operates on a single 5.0 V ± 10% power supply for all read, erase, and program operations.
  • High performance: Offers a fast access time of 70 ns for quick data retrieval.
  • Sector erase: Enables flexible sector erase capability, allowing individual sectors to be erased and reprogrammed.
  • Automatic write timing: Simplifies system integration by automatically managing write timing.
  • Low power: Designed for low power consumption, making it suitable for portable applications.
  • CMOS technology: Utilizes CMOS process technology for high reliability and low power operation.

Benefits

  • Fast data access: Provides rapid data access, enhancing overall system performance.
  • Flexible memory management: Offers efficient memory usage through sector erase capability.
  • Easy integration: Streamlines system design and reduces development time with automatic write timing.
  • Extended data retention: Ensures long-term data integrity, maintaining data even without power.
  • Cost-effective: Offers a reliable and affordable solution for non-volatile storage needs.

Additional Details

The AM29F040B-70ED features a sector erase architecture that divides the memory array into individually erasable sectors, enabling efficient memory management. The automatic write timing feature simplifies the programming process and ensures data integrity. Its low power consumption makes it ideal for battery-powered applications. The device's CMOS technology ensures high reliability and long-term data retention. Primarily used where non-volatile storage with in-system programmability is required, it supports easy updates and modifications to stored data.

You May Also Be Interested in

Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
RF Micro Devices
Lowest to $2.8390
STMicroelectronics
Lowest to $1.4553
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
STMicroelectronics
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess