EN
  • EN
  • DE

AM29F040-150JC

Part No AM29F040-150JC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 4 Megabit (524,288 x 8-Bit) CMOS 5.0 Volt-only, Sector Erase Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143742-AM29F040-150JC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F040-150JC CAD Model

Description

The AM29F040-150JC is a 4 Mbit (512 K x 8-Bit) CMOS 5.0 Volt-only, sector erase Flash memory device manufactured by Advanced Micro Devices (AMD). It's designed for high-performance, low-power applications where in-system programmability and fast read access are crucial.

Applications

  • Embedded Systems: Used for storing firmware and configuration data in various embedded applications.
  • Industrial Control Systems: Employed in industrial automation equipment for storing critical program code.
  • Telecommunications Equipment: Used in telecommunication devices for storing boot code and configuration settings.
  • Consumer Electronics: Found in older consumer electronics devices requiring non-volatile memory storage.
  • Medical Devices: Used in some medical equipment for storing program data and calibration settings.

Features

  • 5.0 Volt-Only Operation: Requires only a single 5.0 Volt power supply for both read and write operations.
  • Sector Erase Architecture: Features a sector erase architecture, allowing for selective erasure of specific memory blocks.
  • High Performance: Offers fast read access times for quick data retrieval.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Embedded Erase and Program Algorithms: Includes embedded algorithms for erase and program operations, simplifying software development.

Benefits

  • Simplified System Design: Single power supply requirement reduces the complexity of the system design.
  • Flexible Memory Management: Sector erase architecture allows for efficient memory management and data updates.
  • Fast Data Access: High read performance ensures quick data retrieval, improving system responsiveness.
  • Extended Battery Life: Low power consumption extends battery life in portable applications.
  • Reduced Development Time: Embedded algorithms simplify the software development process.

Additional Details

The AM29F040-150JC has a typical access time of 150 ns. It is packaged in a 32-pin PLCC (Plastic Leaded Chip Carrier). Each sector can be individually erased, allowing for granular data management. The device supports JEDEC standard command sequences for program and erase operations. This flash memory device is primarily used in legacy systems or applications where backwards compatibility with existing hardware and software is required. Before using this part, ensure compatibility with the system's voltage and timing requirements. Given that it's an older component, sourcing information and datasheets may require searching through older documentation or contacting specialized electronic component suppliers.

You May Also Be Interested in

Genesys
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Panasonic
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
STMicroelectronics
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess