EN
  • EN
  • DE

AM28F512-120PC

Part No AM28F512-120PC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 512 Kilobit (64 K x 8-Bit) CMOS 12.0 Volt, Bulk Erase Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143624-AM28F512-120PC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM28F512-120PC CAD Model

Description

The AM28F512-120PC is a 512 Kbit (64K x 8-bit) Flash memory device manufactured by Advanced Micro Devices (AMD). It is a non-volatile memory that can be electrically erased and reprogrammed in-system.

Applications

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in embedded systems, such as microcontrollers and industrial control devices.
  • BIOS Storage: Employed in computer systems to store the BIOS (Basic Input/Output System) firmware.
  • Networking Equipment: Utilized in routers, switches, and modems for storing operating system code and configuration parameters.
  • Data Loggers: Integrated into data loggers for storing recorded data in a non-volatile manner.
  • Medical Devices: Found in medical instruments for storing calibration data and program code.
  • Automotive Electronics: Used in automotive control units for storing engine management software and other critical data.

Features

  • 512 Kbit Capacity: Stores 524,288 bits of data (64KB).
  • Flash Memory Technology: Electrically erasable and programmable in-system.
  • 120ns Access Time: Provides relatively fast access to stored data (120 nanoseconds).
  • Single 5V Supply: Operates on a single 5V power supply.
  • Sector Erase: Allows for selective erasure of memory sectors, minimizing erase time.
  • JEDEC Standard Pinout: Follows the JEDEC standard pinout for Flash memory devices.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • In-System Reprogrammability: Can be erased and reprogrammed without removing the device from the circuit.
  • High Reliability: Provides reliable data storage for critical applications.
  • Fast Access Time: Enables quick retrieval of data, improving system performance.
  • Cost-Effective: Provides a cost-effective solution for storing firmware and configuration data.

Additional Details

The AM28F512-120PC is typically programmed using a dedicated Flash memory programmer or through in-system programming interfaces. The 'PC' suffix typically refers to the package type, which is likely a plastic DIP (Dual In-line Package). Detailed information regarding programming voltages, erase/program cycles, operating temperature ranges, and specific timing characteristics can be found in the manufacturer's datasheet.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.3934 $73.5736
8+ $15.0919 $120.7352
12+ $14.6204 $175.4448
17+ $14.1488 $240.5296
22+ $13.6770 $300.8940
29+ $12.2622 $355.6038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,370 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess