The ADX255OCK23GM is an Athlon II X3 455 processor from Advanced Micro Devices (AMD). This is a triple-core processor designed for desktop computers, aiming to offer a balance of performance and value for various computing needs.
Applications
- General-purpose desktop computing
- Home and office productivity tasks (word processing, spreadsheets, web browsing)
- Multimedia applications (video playback, audio editing, photo editing)
- Gaming (suitable for older titles and less demanding modern games)
- Entry-level content creation
Features
- Triple-Core Architecture: Three processing cores enable efficient multitasking and improved performance in multi-threaded applications.
- 3.3 GHz Clock Speed: Operates at a base clock speed of 3.3 GHz, offering a good level of processing power for various tasks.
- 1.5 MB L2 Cache: Features 1.5 MB of Level 2 cache (512KB per core), which stores frequently accessed data for faster retrieval.
- Socket AM3: Compatible with motherboards using Socket AM3, providing a range of motherboard options.
- 95W TDP: Has a Thermal Design Power (TDP) of 95W, indicating the thermal output of the processor.
Benefits
- Enhanced Multitasking: Three cores enable smoother multitasking and faster switching between applications, especially those optimized for multi-core processing.
- Improved Performance: Higher clock speed and additional core provide a performance boost compared to dual-core processors.
- Faster Data Access: L2 cache reduces latency and improves the speed of data access, contributing to better overall performance.
- Wide Compatibility: Socket AM3 compatibility offers a variety of motherboard options for system building.
- Versatile Usage: Suitable for a range of applications, including productivity, multimedia, and gaming.
Additional Details
- Core Name: Rana
- Manufacturing Process: 45nm
- Integrated Memory Controller: Supports DDR3 memory
- Virtualization Support: Supports AMD-V virtualization technology
The ADX255OCK23GM is a good choice for users seeking a balance of performance and value in a desktop processor. Its triple-core architecture and high clock speed provide adequate performance for various tasks, making it suitable for both home and office use.