EN
  • EN
  • DE

ALD1706ADA

Part No ALD1706ADA
Manufacturer Advanced Linear Devices Inc.
Catalog Hard To Find
Description ULTRA  MICROPOWER RAIL TO RAIL CMOS OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Linear Devices Inc.
Win Source Part Number 1143318-ALD1706ADA
Manufacturer Homepage www.aldinc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ALD1706ADA CAD Model

Description

The ALD1706ADA is a monolithic dual precision operational amplifier from Advanced Linear Devices (ALD). It is designed for a wide range of precision analog applications requiring low input bias current, low input offset voltage, and high open-loop gain. The ALD1706ADA features super-beta bipolar transistors in its input stage, which contribute to its excellent DC performance. This makes it ideal for instrumentation, data acquisition, and other applications where accuracy and stability are critical.

Applications

  • Precision instrumentation amplifiers.
  • Data acquisition systems.
  • Sensor signal conditioning.
  • Medical equipment.
  • Process control systems.
  • Precision current sources and voltage references.

Features

  • Low input bias current: Typically less than 10 pA.
  • Low input offset voltage: Typically less than 1 mV.
  • High open-loop gain: Typically greater than 100 dB.
  • Low input noise voltage.
  • Wide supply voltage range: ±2V to ±15V.
  • Dual operational amplifier in a single package.
  • Low power consumption.

Benefits

  • Provides accurate and stable amplification of analog signals.
  • Minimizes errors due to input bias current and offset voltage.
  • Reduces noise and distortion in sensitive circuits.
  • Simplifies circuit design with dual amplifier in one package.
  • Operates over a wide range of supply voltages.
  • Reduces power consumption in battery-powered applications.

Additional Details

The ALD1706ADA is typically available in an 8-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. It operates over the industrial temperature range of -40°C to +85°C. The amplifier is internally compensated for unity gain stability, eliminating the need for external compensation components in many applications. The low input bias current makes it suitable for use with high-impedance sources, such as photodiodes and other sensors. The high open-loop gain ensures accurate amplification even with large feedback ratios. The ALD1706ADA is a versatile and reliable operational amplifier that offers excellent performance for demanding analog applications. Careful attention to board layout and decoupling is recommended to minimize noise and ensure optimal performance.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.9394 $95.8788
3+ $39.3347 $118.0041
5+ $38.1058 $190.5290
7+ $36.8768 $258.1376
9+ $35.6479 $320.8311
11+ $31.9600 $351.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess