EN
  • EN
  • DE

ADP3338AKC50

Part No ADP3338AKC50
Manufacturer ADI Electronics
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1165978-ADP3338AKC50
Categories Custom Parts
Manufacturer ADI Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3338AKC50 CAD Model

Description

The ADP3338AKC50 is a low dropout (LDO) regulator manufactured by ADI (Analog Devices, Inc.). It's designed to provide a stable and accurate 5V output voltage from a higher input voltage, even when the input voltage is close to the output voltage. This characteristic is crucial for applications where power efficiency and minimal voltage drop are essential.

Applications:

  • Microprocessor and DSP Power Supplies: Used to provide clean and stable power to digital processing units.
  • Post Regulation for Switching Power Supplies: Further stabilizes the output of switching regulators, reducing noise and ripple.
  • Battery-Powered Systems: Efficiently regulates voltage in portable devices, extending battery life.
  • Industrial Control Systems: Provides reliable power in harsh environments.
  • Automotive Applications: Suitable for various electronic control units (ECUs) within vehicles.

Features:

  • Low Dropout Voltage: Operates with a very small difference between input and output voltage.
  • High Accuracy: Provides a precise and stable 5V output.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • Over Current Protection: Protects the regulator from damage due to excessive output current.
  • Over Temperature Protection: Prevents the regulator from overheating and failing.
  • Enable Pin: Allows the regulator to be turned on and off remotely.

Benefits:

  • Improved System Efficiency: The low dropout voltage characteristic minimizes power loss and improves overall system efficiency.
  • Stable and Reliable Power: Provides a clean and stable 5V output, ensuring proper operation of connected devices.
  • Extended Battery Life: Low quiescent current contributes to longer battery life in portable applications.
  • Protection Against Fault Conditions: Over current and over temperature protection enhance system reliability and prevent damage to the regulator.
  • Easy Integration: The enable pin simplifies system integration and control.

Additional Details:

The ADP3338AKC50 typically requires external capacitors for stable operation. The datasheet specifies the recommended capacitor values and types. It is available in a specific package type, likely a surface-mount package, which is important for PCB layout and assembly. Consult the datasheet for precise operating temperature ranges, maximum input voltage, and other critical electrical characteristics.

You May Also Be Interested in

Oupiin
Need more? Email Us
Broadcom Limited
PROG 16BITS MAGNETIC ENCODER QFN / Rotary Encoder Magnetic 4096 SSI Vertical
Lowest to $13.1342
Alliance Memory, Inc.
Need more? Email Us
TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Matsuo
47MF M 6.3V A
Lowest to $0.0658
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention