EN
  • EN
  • DE

ADA48511YRJJZRL7

Part No ADA48511YRJJZRL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043351-ADA48511YRJJZRL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADA48511YRJJZRL7 CAD Model

Description

The ADA4851-1YRJJZ-RL7 is a high-speed, low-noise operational amplifier from Analog Devices. It's designed for applications requiring wide bandwidth, fast settling time, and low distortion. The RL7 suffix indicates that it is shipped in tape and reel packaging, suitable for automated assembly processes. The amplifier is known for its excellent signal fidelity, making it suitable for video, imaging, and high-speed data acquisition systems.

Applications:

  • Video amplifiers
  • High-speed data acquisition systems
  • Imaging systems
  • Cable drivers
  • ADC drivers
  • Clock buffers

Features:

  • High bandwidth
  • Fast settling time
  • Low distortion
  • Low noise
  • Rail-to-rail output
  • Single-supply operation
  • Small package size

Benefits:

  • Excellent signal fidelity in high-speed applications
  • Minimal signal distortion
  • Wide dynamic range
  • Reduced noise in sensitive applications
  • Simplified power supply design
  • Space-saving design
  • Improved system performance

Additional Details:

The ADA4851-1YRJJZ-RL7 features a high slew rate and fast settling time, making it suitable for applications requiring rapid signal changes. Its low distortion ensures that the amplified signal accurately represents the input signal. The low noise characteristics make it ideal for amplifying weak signals without introducing significant noise. The rail-to-rail output allows the output voltage to swing close to the supply rails, maximizing the dynamic range. This operational amplifier is a reliable and high-performance solution for high-speed applications. The single-supply operation simplifies the power supply design and reduces the number of components required.

The tape and reel packaging (RL7) facilitates automated assembly processes, making it suitable for high-volume production. The amplifier is available in a small package, allowing it to be used in space-constrained applications. The ADA4851-1 is a versatile amplifier that can be used in a wide range of applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Bel Fuse Inc.
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
ADI Electronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess