EN
  • EN
  • DE
  • IT

AD7400XRWZ

Part No AD7400XRWZ
Manufacturer ADI Electronics
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1211111-AD7400XRWZ
Categories Custom Parts
Manufacturer ADI Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7400XRWZ CAD Model

Description

The AD7400XRWZ is a high-performance, second-order isolated sigma-delta (Σ-Δ) modulator from Analog Devices (ADI). It converts an analog input signal to a high-speed, single-bit data stream with on-chip digital isolation based on iCoupler® technology. This isolation provides galvanic isolation, making it suitable for applications where safety or accurate measurements in noisy environments are critical.

Applications

  • Motor Control: Used for current sensing in motor drives, providing accurate feedback while isolating the control circuitry from high-voltage power stages.
  • Power Inverters: Employed in solar inverters, wind turbine inverters, and other power conversion systems to measure current and voltage with isolation.
  • Isolated Data Acquisition: Used in industrial automation and process control for isolating analog inputs from sensors in harsh environments.
  • Battery Management Systems (BMS): Integrated into BMS for electric vehicles (EVs) and energy storage systems (ESS) to monitor battery current with high accuracy and safety.
  • Medical Equipment: Found in medical devices requiring patient isolation, such as defibrillators and patient monitors.

Features

  • High Isolation: Provides galvanic isolation up to a specified voltage rating, protecting sensitive circuitry from high voltages.
  • Sigma-Delta Modulation: Offers high resolution and dynamic range for accurate measurements.
  • iCoupler® Technology: Utilizes ADI's iCoupler technology for reliable and robust digital isolation.
  • Single-Bit Output: Simplifies interface to digital systems.
  • Wide Input Voltage Range: Accommodates a variety of input signal levels.

Benefits

  • Enhanced Safety: Protects users and equipment from hazardous voltages.
  • Accurate Measurements: Provides high-resolution data for precise control and monitoring.
  • Noise Immunity: Reduces the impact of noise and ground loops on signal integrity.
  • Simplified System Design: Integrates isolation functionality into a single chip, reducing component count and board space.
  • Reliable Performance: Ensures consistent operation in demanding environments.

Additional Details

The AD7400XRWZ typically requires an external digital filter to reconstruct the analog signal from the single-bit output. The specific filter design depends on the application and desired performance characteristics. Key specifications include the isolation voltage rating, input voltage range, signal-to-noise ratio (SNR), and total harmonic distortion (THD). The device is typically available in a small surface-mount package. It is essential to consult the Analog Devices datasheet for the AD7400XRWZ to obtain detailed specifications, application notes, and recommended external components. Proper layout techniques are crucial for achieving optimal performance and maintaining isolation integrity. The AD7400XRWZ offers a robust and reliable solution for isolated analog signal conversion in a wide range of applications, offering a balance of performance, safety, and ease of use.

You May Also Be Interested in

3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Microchip Technology
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Qualcomm
Lowest to $7.9791
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess