EN
  • EN
  • DE

AD7336DLARZ

Part No AD7336DLARZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042954-AD7336DLARZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7336DLARZ CAD Model

Description

The AD7336DLARZ is a dual-channel codec (coder/decoder) manufactured by Analog Devices (ADI). It’s designed for voice and audio processing applications, offering both analog-to-digital (ADC) and digital-to-analog (DAC) conversion. This integrated solution is commonly used in communication devices and audio processing equipment.

Applications:

  • Voice Communication: Used in VoIP (Voice over Internet Protocol) phones and systems.
  • Audio Recording: Used in digital audio recorders and sound cards.
  • Speech Recognition: Used in speech recognition systems and voice-controlled devices.
  • Audio Conferencing: Used in audio conferencing systems and equipment.
  • Wireless Communication: Employed in wireless communication devices for audio encoding and decoding.

Features:

  • Dual Channel: Provides two independent ADC and DAC channels.
  • Low Power Consumption: Designed for low-power operation, suitable for portable devices.
  • Sigma-Delta Architecture: Uses sigma-delta ADCs and DACs for high resolution.
  • Programmable Gain Amplifiers (PGAs): Integrated PGAs allow for adjustable gain.
  • Digital Filtering: Includes digital filtering for noise reduction.
  • Serial Interface: Uses a serial interface for communication with microcontrollers and DSPs.

Benefits:

  • Integrated Solution: Combines ADC and DAC functions into a single chip.
  • High-Quality Audio: Provides high-resolution audio conversion.
  • Low Power Consumption: Extends battery life in portable applications.
  • Flexible Configuration: Programmable gain and filtering options allow for customization.
  • Simplified Design: Reduces component count and simplifies system design.

Additional Details:

The AD7336DLARZ supports various sampling rates and audio formats. The integrated PGAs allow for adjustable gain, accommodating different input signal levels. The digital filtering feature helps to reduce noise and improve audio quality. The serial interface allows for easy communication with a microcontroller or DSP for control and data transfer. Refer to the Analog Devices datasheet for detailed electrical characteristics, application notes, and recommended operating conditions. This information is critical for achieving optimal performance and ensuring reliable operation.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess