EN
  • EN
  • DE

SC26C94C1N

Part No SC26C94C1N
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Description 4 Channel(s) 1M Bps Serial Comm Controller PDIP48
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014308-SC26C94C1N
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC26C94C1N CAD Model

Description

Overview of NXP SC26C94C1N

The NXP SC26C94C1N is a high-performance quad universal asynchronous receiver/transmitter (QUART) integrated circuit designed to handle serial communications in a variety of applications. This powerful IC is ideal for systems that require multiple serial interfaces, such as industrial control, factory automation, and complex computing systems.

Key Features

  • Quad Channel: The SC26C94C1N features four independent UART channels, each capable of handling serial data transfer efficiently.
  • Programmable Baud Rate: Each UART channel supports a programmable baud rate generator, allowing for a wide range of data transfer speeds to accommodate different communication requirements.
  • FIFO Buffers: With 8-byte FIFO buffers for transmit and receive operations on each channel, the SC26C94C1N ensures smooth data flow and reduced CPU overhead.
  • Flexible Character Length: Users can configure character lengths from 5 to 8 bits, providing flexibility for various data formats and protocols.
  • Modem Control: Integrated modem control capabilities allow for full management of modem lines, ensuring compatibility with modem-based communication systems.
  • Multiple Interrupt Levels: The device supports multiple interrupt levels, simplifying the design of systems with complex interrupt schemes.
  • Versatile Interface: It offers a versatile interface that includes non-return to zero (NRZ), return to zero (RZ), and differential Manchester encoding, catering to a diverse set of communication standards.

Applications

The SC26C94C1N is suited for a range of applications where multiple serial I/O ports are required. Its robust feature set makes it an excellent choice for:

  • Telecommunications equipment
  • Networking equipment such as routers and switches
  • Industrial control systems
  • Data acquisition systems
  • Point of sale terminals
  • Complex computing systems requiring multiple serial ports

With its combination of performance, flexibility, and reliability, the NXP SC26C94C1N stands out as a go-to solution for designers and engineers looking to implement advanced serial communication capabilities in their products.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess