EN
  • EN
  • DE

AD1888JSTTEEL

Part No AD1888JSTTEEL
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042678-AD1888JSTTEEL
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD1888JSTTEEL CAD Model

Description

The AD1888JSTTEEL is a high-performance, single-chip audio codec from ADI Electronics, designed for a wide range of multimedia applications. It integrates digital audio processing, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs) to provide a complete audio solution. The AD1888JSTTEEL is optimized for low power consumption and high fidelity, making it suitable for portable devices and consumer electronics.

Applications

  • Notebook computers
  • Desktop computers
  • Multimedia audio devices
  • Audio recorders
  • Gaming consoles
  • Portable audio players

Features

  • Integrated stereo ADC and DAC
  • Multiple audio input and output channels
  • Low power consumption
  • Support for various audio formats
  • Programmable gain control
  • TSSOP24 package

Benefits

  • High-quality audio reproduction: The integrated ADC and DAC provide excellent audio fidelity, ensuring clear and accurate sound reproduction.
  • Low power consumption: The efficient design minimizes power consumption, extending battery life in portable devices.
  • Versatile audio solution: Supports multiple audio input and output channels, allowing for flexible audio configurations.
  • Compact design: The TSSOP24 package offers a small footprint, ideal for space-constrained applications.
  • Easy integration: The integrated features and standard interfaces simplify system design and reduce development time.

Additional Details

The AD1888JSTTEEL supports various audio formats and sampling rates. It includes programmable gain control for fine-tuning audio levels and optimizing performance. The device also features low-noise amplifiers and filters to minimize distortion and noise. Detailed specifications, including THD+N, SNR, and power consumption, are available in the manufacturer's datasheet. The TSSOP24 package allows for surface mount assembly, facilitating efficient manufacturing processes.

You May Also Be Interested in

Intel
Need more? Email Us
Sony
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess