The MSM51V17400F-60 is a 4M x 4 bit high-speed CMOS Dynamic RAM (DRAM) manufactured by OKI/Metcal. This DRAM is designed for applications requiring fast access times and high data throughput, such as graphics cards, high-performance computing, and digital signal processing. It offers a combination of speed, density, and low power consumption, making it a suitable choice for various memory-intensive applications.
Applications:
- Graphics cards: Frame buffers and texture memory.
- High-performance computing: Main memory and cache memory.
- Digital signal processing (DSP): Image processing, audio processing, and video processing.
- Embedded systems: Industrial controllers, network devices, and automotive electronics.
- Gaming consoles: System memory and graphics memory.
Features:
- High-speed access: 60ns access time for fast data retrieval and storage.
- 4M x 4 bit organization: Provides a large memory capacity in a compact footprint.
- CMOS technology: Low power consumption for energy-efficient operation.
- Single 3.3V power supply: Simplifies system design and reduces power supply requirements.
- TTL compatible inputs and outputs: Easy interface with other digital logic devices.
Benefits:
- Improved system performance: Fast access times enable faster data processing and reduced latency.
- Increased memory capacity: Large memory capacity allows for handling larger datasets and more complex applications.
- Reduced power consumption: Low power consumption extends battery life in portable devices and reduces operating costs.
- Simplified system design: Single power supply and TTL compatibility simplify integration into existing systems.
- Enhanced reliability: Robust design ensures reliable operation in demanding environments.
Additional Details:
The MSM51V17400F-60 requires proper decoupling capacitors to minimize noise and ensure stable operation. It is essential to consult the manufacturer's datasheet for detailed specifications, timing diagrams, and application notes. The device is typically packaged in a SOJ (Small Outline J-lead) or TSOP (Thin Small Outline Package) for surface-mount assembly. Refresh cycles are required to maintain data integrity, and the refresh rate is typically specified in the datasheet. This DRAM provides a reliable and cost-effective memory solution for a wide range of applications requiring high speed and large capacity.