Products specifications Report Issue?

Category Maker/DIY, Educational - Robotics Kits
Mfr Global Specialties
Package Box
Product Status Obsolete
Configuration Wheeled
Utilized IC / Part ATmega328P
Suggested Programming Environment Arduino IDE
Contents Fully Assembled
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 859131-AAR
Ultra Librarian 3D Model Ultra Librarian AAR CAD Model

Description

The AAR is a wheeled robotics kit from Global Specialties.

  • Status: Fully Assembled
  • Application: Maker/DIY and Educational Purposes
  • Microcontroller: ATmega328P
  • Package: Box
  • Quantity: Single Unit
  • Status: Obsolete

You May Also Be Interested in

Adafruit Industries LLC
GETTING STARTED W/ RASPI 3 A+
Need more? Email Us
ECAD model for 4467
Makeblock Co., LTD.
MAKERSPACE KITS-MOTOR MODULES
Need more? Email Us
ECAD model for 99057
Kitronik Ltd.
ELECTRO-FASHION, LED BOARD YELLO
Need more? Email Us
ECAD model for 2766
Seeed Technology Co., Ltd
SIPEED MAIXDUINO KIT FOR RISC-V
Need more? Email Us
ECAD model for 110110044
Adafruit Industries LLC
BLUEFRUIT + TFT GIZMO PROJECT
Need more? Email Us
ECAD model for 4504
Pololu Corporation
ZUMO 2040 OLED KIT (NO MTRS)
Lowest to $0.4186
ECAD model for 5010
Texas Instruments
KIT EVLBOT CODE COMPOSR LM3S9B92 / Robot Components Robotics Kit
Need more? Email Us
ECAD model for EKS-EVALBOT
AAR
Global Specialties
AAR EDUCATIONL ARDUINO ROBOT KIT
Need more? Email Us
ECAD model for AAR
Parallax Inc.
INVENTING ENVIRO ADD-ON KIT
Need more? Email Us
ECAD model for 32003

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention