EN
  • EN
  • DE
Part No 4028
Manufacturer Adafruit Industries LLC
Catalog Maker/DIY, Educational
Description CIRCUITPYTHON STARTER KIT WITH A
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Maker/DIY, Educational - Educational Kits
Mfr Adafruit Industries LLC
Package Bulk
Product Status Active
Kit Type Starter Kit
Main Purpose Breadboard Kit
Suggested Programming Environment Python
Utilized IC / Part ATSAMD51
Included MCU/MPU Board(s) Adafruit ItsyBitsy M4
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN 5A992C SC
HTSUS 8471.50.0150
Win Source Part Number 855947-4028
Ultra Librarian 3D Model Ultra Librarian 4028 CAD Model

Description

The Adafruit Educational Breadboard Kit is a starter kit designed for makers and DIY enthusiasts.

  • Microcontroller: ATSAMD51
  • Package: bulk
  • Includes: one Adafruit ItsyBitsy M4 MCU/MPU board
  • Purpose: breadboarding projects
  • Status: active
  • Manufacturer: Adafruit Industries LLC
  • Programming Language: Python
  • MSL Level: 1, indicating an unlimited shelf life
  • HTSUS Code: 8471.50.0150

You May Also Be Interested in

389
Adafruit Industries LLC
MINI REMOTE CONTROL
Need more? Email Us
Pololu Corporation
3PI+ 2040 ROBOT TURTLE ED KIT
Lowest to $0.6116
AAR
Global Specialties
AAR EDUCATIONL ARDUINO ROBOT KIT
Need more? Email Us
Makeblock Co., LTD.
MAKERSPACE KITS-MOTOR MODULES
Need more? Email Us
Adafruit Industries LLC
PYBADGE LOW COST STARTER KIT
Need more? Email Us
Pi Supply
BRIGHT PI - BRIGHT WHITE AND IR
Need more? Email Us
Adafruit Industries LLC
MINI AD BLOCKING PI-HOLE KIT WIT
Lowest to $62.0454
Kitronik Ltd.
ELECTRO-FASHION, SEWABLE COIN CE
Lowest to $109.2156
Pimoroni Ltd
SEWABLE HEART LEDS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess