EN
  • EN
  • DE

LF3216B2R4EAAT

Part No LF3216B2R4EAAT
Manufacturer ACX
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974983-LF3216B2R4EAAT
Categories OEM Parts(J-L)
Manufacturer ACX
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LF3216B2R4EAAT CAD Model

Description

The LF3216B2R4EAAT is a 1210 (3216) size wire-wound chip inductor manufactured by ACX. This inductor is designed for high-frequency applications where a small, surface-mountable component is required. Its primary function is to provide inductance in RF circuits, filtering, and impedance matching.

Applications:

  • RF circuits: Used in RF amplifiers, oscillators, and mixers.
  • Wireless communication devices: Employed in Bluetooth modules, WLAN, and cellular devices.
  • Filtering: Utilized in power supply filtering and signal filtering applications.
  • Impedance matching: Used for impedance matching in RF circuits to optimize signal transfer.
  • Mobile phones and tablets: Found in various circuits for filtering and signal conditioning.

Features:

  • Small size: 1210 (3216) footprint allows for high-density mounting.
  • Wire-wound construction: Offers high Q-factor and low DC resistance.
  • High self-resonant frequency: Enables use in high-frequency applications.
  • Surface mount technology: Suitable for automated assembly.
  • Excellent solderability: Ensures reliable connection to the PCB.

Benefits:

  • Improved RF performance: High Q-factor and self-resonant frequency contribute to better signal integrity.
  • Miniaturization: Small size allows for compact circuit designs.
  • Reliable operation: Robust construction ensures stable performance over a wide range of operating conditions.
  • Easy assembly: Surface mount design simplifies manufacturing processes.
  • Cost-effective: Provides a balance of performance and affordability.

Additional Details:

The LF3216B2R4EAAT has an inductance value of 2.4nH. It has a high self-resonant frequency which makes it suited for high-frequency circuit designs. The component is compliant with RoHS standards, meaning it is free from hazardous substances. It is designed to operate over a wide temperature range, typically from -40°C to +85°C, ensuring reliable performance in various environments. The wire-wound construction provides a high Q factor, resulting in low losses and excellent performance in RF applications. Packaging is typically tape and reel for automated placement during PCB assembly.

You May Also Be Interested in

Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess