EN
  • EN
  • DE

HI16081BR10JNT

Part No HI16081BR10JNT
Manufacturer ACX
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062839-HI16081BR10JNT
Categories OEM Parts(F-I)
Manufacturer ACX
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HI16081BR10JNT CAD Model

Description

The ACX HI16081BR10JNT is a multilayer ceramic inductor designed for high-frequency applications. This inductor is characterized by its small size, high Q factor, and excellent self-resonant frequency. It is commonly used in various electronic circuits to provide impedance, filtering, and tuning functions.

Applications

  • RF Circuits: Used in radio frequency circuits for impedance matching, filtering, and tuning.
  • Mobile Communication Devices: Employed in smartphones, tablets, and other mobile devices for signal conditioning and filtering.
  • Wireless Communication Systems: Found in wireless routers, access points, and other wireless communication equipment for impedance matching and filtering.
  • High-Frequency Circuits: Used in high-frequency circuits for impedance control and noise reduction.
  • Filter Circuits: Employed in filter circuits for signal filtering and noise suppression.

Features

  • Small Size: Compact 1608 (0603) package size for space-constrained applications.
  • High Q Factor: Provides a high Q factor for efficient energy storage and low losses.
  • High Self-Resonant Frequency: Offers a high self-resonant frequency for stable performance at high frequencies.
  • Multilayer Ceramic Construction: Constructed with multilayer ceramic technology for high reliability and stability.
  • Tight Tolerance: Provides tight inductance tolerance for accurate circuit performance.
  • RoHS Compliant: Complies with RoHS environmental regulations.

Benefits

  • Efficient Signal Conditioning: Provides efficient signal conditioning and filtering in RF and high-frequency circuits.
  • Space-Saving Design: Compact size allows for use in space-constrained applications.
  • Stable Performance: High Q factor and self-resonant frequency ensure stable performance.
  • Reliable Operation: Multilayer ceramic construction provides high reliability and stability.
  • Accurate Circuit Performance: Tight inductance tolerance ensures accurate circuit performance.
  • Environmentally Friendly: RoHS compliant, contributing to environmentally responsible manufacturing practices.

Additional Details

The ACX HI16081BR10JNT inductor is an essential component in modern electronic devices that require efficient and reliable high-frequency performance. Its compact size and excellent electrical characteristics make it a suitable choice for a wide range of applications. The inductor's multilayer ceramic construction provides excellent mechanical and environmental stability, ensuring long-term reliability in harsh operating conditions. The HI16081BR10JNT is often used in impedance matching networks, filters, and RF amplifier circuits to optimize signal transmission and minimize signal loss. The "10J" at the end of the part number typically indicates the inductance value, which in this case is likely 10 nH (nanohenries) with a tolerance of 5%. It provides controlled impedance and minimizes unwanted signal reflections, ensuring optimal signal transfer.

You May Also Be Interested in

TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Harris Corporation
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Hewlett Packard
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess