EN
  • EN
  • DE

AD706AN

Part No AD706AN
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Dual Picoampere Input Current Bipolar Op Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1136873-AD706AN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD706AN CAD Model

Description

The AD706AN is a dual precision operational amplifier, designed and manufactured by Analog Devices Inc., a name synonymous with high-quality electronic components. The AD706AN is part of the BiFET product line, which is known for its high-speed performance and low power consumption. This operational amplifier is a perfect choice for applications requiring both precision and speed, without breaking the bank.

Key Features

  • High Speed: The AD706AN boasts a slew rate of 16 V/μs, making it suitable for fast signal processing applications.
  • Low Offset Voltage: With a typical input offset voltage of just 1 mV, it ensures high accuracy in measurement and control systems.
  • Low Input Bias Current: The typical input bias current is only 25 pA, which is ideal for high impedance sensor amplification and precision integrators.
  • Wide Supply Voltage Range: It operates from ±4 V to ±18 V, allowing for flexibility in various circuit designs.
  • Dual Amplifier Configuration: The dual op-amp design enables compact and efficient designs by reducing the number of components required for multiple amplification stages.

Applications

The AD706AN is versatile and can be used in a variety of applications. Some of its common uses include:

  • Active Filters
  • Fast Amplifiers for ADCs
  • Buffer Amplifiers
  • Photodiode Amplification
  • Audio Pre-Amplifiers
  • Signal Conditioning Circuits

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD706AN is no exception. Each unit is rigorously tested to ensure it meets the stringent performance criteria set by the industry. With the AD706AN, designers can be confident that they are incorporating a reliable, high-performance component into their electronic systems.

Ordering Information

The AD706AN is available in an 8-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting techniques. This packaging is widely used and appreciated for its ease of handling and soldering onto printed circuit boards.

For precise specifications, detailed datasheets, and ordering options, please visit the official Analog Devices Inc. website or contact authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess