EN
  • EN
  • DE

DP1608-A2455BTA0T/LF

Part No DP1608-A2455BTA0T/LF
Manufacturer ACX
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974156-DP1608-A2455BTA0T/LF
Categories OEM Parts(C-E)
Manufacturer ACX
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DP1608-A2455BTA0T/LF CAD Model

Description

The DP1608-A2455BTA0T/LF is a multilayer chip antenna manufactured by ACX. It is designed for 2.4 GHz ISM band applications, including Bluetooth, Wi-Fi, and Zigbee. This compact antenna is ideal for integration into small wireless devices. The antenna offers good performance characteristics and is suitable for a variety of wireless communication applications.

Applications

  • Bluetooth devices (e.g., headsets, speakers, mice)
  • Wi-Fi enabled devices (e.g., smartphones, tablets, laptops)
  • Zigbee applications (e.g., smart home automation)
  • Wireless sensor networks
  • Internet of Things (IoT) devices

Features

  • Small size (1.6 x 0.8 mm)
  • SMT (Surface Mount Technology) compatible
  • 2.4 GHz ISM band operation (2400 - 2500 MHz)
  • Low profile
  • High efficiency
  • RoHS compliant and Lead-Free

Benefits

  • Enables wireless connectivity in miniaturized devices due to its small size.
  • Easy assembly on PCBs using standard SMT processes.
  • Reliable wireless communication in the 2.4 GHz band.
  • Suitable for devices where height is a constraint due to its low profile.
  • Efficient signal transmission and reception, enhancing wireless range and performance.
  • Environmentally friendly due to its RoHS compliance and lead-free construction.

Additional Details

The DP1608-A2455BTA0T/LF antenna offers a typical impedance of 50 Ohms and is designed for optimal performance when properly matched to the RF transceiver. Its small footprint allows for placement in confined spaces within a device. The return loss characteristics provide good impedance matching to the transceiver. This antenna's reliable construction ensures long-term performance in various operating conditions. The antenna is designed for reflow soldering processes. Its characteristics help to reduce interference. The antenna provides stable performance over a wide temperature range. This antenna is suitable for high volume production.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Holystone
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.0114

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess