EN
  • EN
  • DE
  • IT

DM3030-W2455BRT/LF

Part No DM3030-W2455BRT/LF
Manufacturer ACX
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993420-DM3030-W2455BRT/LF
Categories OEM Parts(C-E)
Manufacturer ACX
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM3030-W2455BRT/LF CAD Model

Description

The DM3030-W2455BRT/LF is a surface-mount device (SMD) antenna manufactured by ACX. It's designed for wireless communication applications, operating primarily in the 2.4 GHz band. This antenna provides a compact and efficient solution for integrating wireless connectivity into various devices.

Applications

  • Wireless routers and access points
  • IoT (Internet of Things) devices
  • Bluetooth-enabled devices
  • Zigbee applications
  • Smart home automation systems
  • Wireless sensor networks
  • Handheld wireless devices

Features

  • Compact Size: Small form factor for easy integration into space-constrained devices.
  • Surface Mount Design: Suitable for automated assembly processes.
  • 2.4 GHz Band: Optimized for operation in the 2.4 GHz ISM band.
  • High Gain: Provides good signal strength and range.
  • Low Profile: Minimizes overall device thickness.
  • Lead-Free: Compliant with RoHS environmental standards.

Benefits

  • Improved Wireless Performance: Enhances signal strength and range in wireless applications.
  • Easy Integration: Simplifies the design and manufacturing process.
  • Reliable Connectivity: Ensures stable and consistent wireless communication.
  • Reduced Device Size: Enables smaller and more portable wireless devices.
  • Compliance: Meets industry standards for environmental safety.

Additional Details

The DM3030-W2455BRT/LF antenna is typically constructed using ceramic materials. Its performance characteristics, such as gain and return loss, are often specified in its datasheet, which is crucial for proper integration and performance optimization. This antenna is designed for reflow soldering processes. It is a linearly polarized antenna.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Holystone
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess