EN
  • EN
  • DE

DP1608-A2455DTA2T/LF

Part No DP1608-A2455DTA2T/LF
Manufacturer ACX
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961331-DP1608-A2455DTA2T/LF
Categories OEM Parts(C-E)
Manufacturer ACX
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DP1608-A2455DTA2T/LF CAD Model

Description

The DP1608-A2455DTA2T/LF is a high-performance, surface-mount ceramic antenna from ACX (Advanced Ceramic X Corporation). It is designed for demanding wireless applications where reliable connectivity and compact size are critical. This antenna operates in the 2.4 GHz ISM band, making it suitable for Wi-Fi, Bluetooth, and other wireless communication protocols.

Applications

  • Wi-Fi enabled devices
  • Bluetooth devices
  • IoT (Internet of Things) devices
  • Wireless sensors
  • Remote control systems

Features

  • Compact size: Designed for space-constrained applications.
  • Surface-mount design: Facilitates automated assembly.
  • High gain: Provides excellent signal strength for reliable communication.
  • Low VSWR: Ensures efficient power transfer between the antenna and the radio.
  • Ceramic construction: Offers excellent durability and temperature stability.
  • Lead-free and RoHS compliant: Environmentally friendly.

Benefits

  • Improved wireless range: Enhances the coverage area of wireless devices.
  • Reliable connectivity: Ensures stable communication even in challenging environments.
  • Easy integration: Simplifies the design and manufacturing process.
  • Reduced product size: Enables smaller and more compact wireless devices.
  • Cost-effective: Provides a high-performance antenna solution at a competitive price.

Additional Details

The DP1608-A2455DTA2T/LF antenna has a center frequency of 2.45 GHz. Its small size allows for easy integration into a wide range of devices, making it an ideal choice for applications where space is limited. The antenna is designed for surface mounting, which simplifies the assembly process and reduces manufacturing costs. Its robust ceramic construction ensures excellent performance and reliability even in harsh environmental conditions. VSWR is typically very low across the operating frequency band.

You May Also Be Interested in

Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,605 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess