EN
  • EN
  • DE

S-8261DAZ-M6T1U

Part No S-8261DAZ-M6T1U
Manufacturer ABLIC U.S.A. Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090563-S-8261DAZ-M6T1U
Categories OEM Parts( S )
Manufacturer ABLIC U.S.A. Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-8261DAZ-M6T1U CAD Model

Description

The S-8261DAZ-M6T1U is a single-cell lithium-ion battery protection IC manufactured by ABLIC U.S.A. Inc. It's designed to protect lithium-ion battery packs from overcharge, overdischarge, and overcurrent conditions, ensuring the safety and longevity of both the battery and the device it powers.

Applications

  • Smartphones: Integral part of the battery protection system in smartphones to prevent damage and prolong battery life.
  • Tablets: Employed in tablet battery management systems for safe and efficient operation.
  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearable devices to protect the battery from overcharging and deep discharging.
  • Portable Audio Players: Ensures battery safety in MP3 players and other portable audio devices.
  • Bluetooth Headsets: Provides essential battery protection for wireless headsets, preventing damage and ensuring reliable performance.

Features

  • Overcharge Protection: Prevents the battery from being charged beyond its maximum voltage, protecting it from potential damage.
  • Overdischarge Protection: Cuts off the discharge current when the battery voltage drops below a safe level, preventing deep discharge and extending battery lifespan.
  • Overcurrent Protection: Limits the current flowing from the battery to protect against short circuits and excessive loads, ensuring safety and preventing damage.
  • High-Accuracy Voltage Detection: Provides precise voltage monitoring for reliable and accurate protection.
  • Low Current Consumption: Minimizes power drain on the battery, maximizing its runtime and shelf life.
  • Small Package Size: Allows for easy integration into compact battery packs and space-constrained electronic devices.

Benefits

  • Enhanced Battery Safety: Prevents dangerous conditions such as overheating, fire, and explosion, ensuring the safety of both the device and the user.
  • Extended Battery Life: Protects the battery from damage, prolonging its usable life and reducing the need for frequent replacements.
  • Improved Device Reliability: Ensures that the device operates safely and reliably, preventing unexpected shutdowns and malfunctions.
  • Reduced Risk of Accidents: Minimizes the potential hazards associated with lithium-ion batteries, promoting safer usage.
  • Compliance with Safety Standards: Helps device manufacturers meet regulatory requirements and industry safety standards, ensuring product compliance and marketability.

Additional Details

The S-8261DAZ-M6T1U typically includes a voltage detection circuit, a current detection circuit, and a control circuit. The voltage detection circuit monitors the battery voltage and triggers the overcharge or overdischarge protection when necessary. The current detection circuit monitors the current flowing from the battery and triggers the overcurrent protection if the current exceeds a predefined threshold. The control circuit manages the charging and discharging processes based on the signals from these detection circuits.

This IC is designed to operate over a specified temperature range and comes in a small package for simple integration into battery packs. Detailed technical specifications, encompassing operating voltage ranges, current thresholds, and package dimensions, can be found in the official datasheet provided by ABLIC U.S.A. Inc.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess