EN
  • EN
  • DE

71-325101-04P

Part No 71-325101-04P
Manufacturer Amphenol Industrial Operations
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1182273-71-325101-04P
Categories Custom Parts
Manufacturer Amphenol Industrial Operations
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 71-325101-04P CAD Model

Description

The 71-325101-04P is a connector manufactured by Amphenol Industrial Operations. Based on the part number structure, it's likely part of a specific connector series within Amphenol's industrial connector line. These connectors are typically used in harsh environment applications requiring robust and reliable connections.

Applications:

  • Industrial Equipment: Used in connecting various components within industrial machinery.
  • Automation Systems: Employed in automation systems for signal and power transmission.
  • Transportation: Found in transportation equipment, such as trains and buses.
  • Military/Aerospace: Can be used in military and aerospace applications requiring rugged connectors.

Features:

  • Durable Construction: Built to withstand harsh industrial environments.
  • Sealed Design: Provides protection against dust, water, and other contaminants.
  • High Current/Voltage Rating: Capable of handling significant power and signal levels.
  • Multiple Contact Options: Available with various contact configurations to meet specific application needs.

Benefits:

  • Reliable Connection: Ensures a secure and stable connection in demanding environments.
  • Protection Against the Elements: Withstands harsh environmental conditions, preventing damage to the connection.
  • Long Service Life: Offers a long service life due to its robust construction.
  • Versatile Application: Suitable for a wide range of industrial applications.

Additional Details:

Without the specific datasheet, it's difficult to provide exact specifications. However, industrial connectors from Amphenol typically feature robust metal or high-performance plastic housings. The 71-325101-04P likely features specific mating interfaces, contact arrangements, and environmental sealing levels (e.g., IP67 or higher). Designers should consult the official datasheet or contact Amphenol Industrial Operations directly for detailed specifications, including current and voltage ratings, operating temperature range, mating cycles, and applicable standards. The datasheet is crucial for ensuring proper connector selection and reliable performance in the intended application.

You May Also Be Interested in

GE Critical Power
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Applied Micro Circuits Corporation
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Voltage Multipliers Inc.
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess