EN
  • EN
  • DE

OT200B8-340

Part No OT200B8-340
Manufacturer ABB Embedded Power
Catalog Custom Parts (N - R)
Description Non-Fusible Disconnect Switch, 3 Pole, 200A, HDL SHFT KIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1108265-OT200B8-340
Categories Custom Parts
Manufacturer ABB Embedded Power
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OT200B8-340 CAD Model

Description

The OT200B8-340 is a power supply module or component manufactured by ABB Embedded Power. Based on the part number structure, it is likely a DC-DC converter or an AC-DC power supply module designed for embedded applications.

Applications:

  • Telecommunications Equipment: Powering telecom infrastructure and devices.
  • Industrial Automation: Supplying power to industrial control systems and machinery.
  • Data Centers: Powering servers, storage systems, and networking equipment.
  • Medical Devices: Powering sensitive medical equipment and instrumentation.
  • Transportation Systems: Supplying power to electronic systems in vehicles and trains.

Features:

  • High Efficiency: Optimizes energy usage and reduces heat dissipation.
  • Wide Input Voltage Range: Accepts a wide range of input voltages for flexible operation.
  • Regulated Output Voltage: Provides a stable and accurate output voltage.
  • Over-Voltage Protection: Protects against voltage surges and spikes.
  • Over-Current Protection: Protects against excessive current draw.

Benefits:

  • Reliable Power: Provides a reliable and stable power supply for critical applications.
  • Energy Savings: Reduces energy consumption and lowers operating costs.
  • Reduced Downtime: Minimizes downtime associated with power failures.
  • Improved Safety: Protects equipment from damage caused by voltage and current surges.
  • Simplified Design: Simplifies the design process with easy-to-use power modules.

Additional Details:

Without access to the specific datasheet, detailed specifications such as input voltage range, output voltage and current, efficiency, and operating temperature range cannot be determined. It's crucial to consult the ABB Embedded Power product catalog or contact ABB directly for specific information on the OT200B8-340. 'OT' typically stands for Open-frame Telecom, '200' could relate to the wattage, 'B8' might be the voltage or a series indicator, and '340' could relate to the output voltage.

You May Also Be Interested in

Infineon Technologies
Lowest to $9.7932
Amd
Need more? Email Us
Lumberg
RST-5-612-2M - Lumberg RST 5-612/2M, Micro (M12), Single Ended Cordset, Male, Straight, 5-pole, 22 AWG, yellow PVC...
Need more? Email Us
Amphenol
Modular Jack - Right Angle, Input Output Connectors, 8P8C, RA, Shield, With LEDs..
Need more? Email Us
Rohm Semiconductor
RFUH25TB3SNZ IS AN ULTRA LOW SWI / Diode Standard 350 V 20A Through Hole TO-220FN-2
Need more? Email Us
Infineon Technologies
Need more? Email Us
Rockwell
French Electronic Distributor since 1988
Need more? Email Us
AMCC
French Electronic Distributor since 1988
Need more? Email Us
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess