EN
  • EN
  • DE

1661M

Part No 1661M
Manufacturer Diodes Incorporated
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CONTROLLER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Mode Boundary Conduction (BCM)
Current - Startup 50μA
Supply Voltage - Operating 14.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 051728-1661M
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1661M CAD Model

Description

Product Overview: 1661M from Diodes Incorporated

The 1661M is a high-performance, precision integrated circuit from Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to cater to a wide range of applications, requiring reliable voltage regulation and signal processing. The 1661M is known for its stability, efficiency, and compact form factor, making it an ideal choice for designers looking for a robust solution for their electronic circuits.

Key Features

  • High Precision: The 1661M offers exceptional accuracy and stability, which is crucial for maintaining the performance of sensitive electronic components.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC helps in reducing the overall power usage of the system, making it suitable for battery-operated devices.
  • Compact Size: The small footprint of the 1661M allows it to fit into tight spaces, providing flexibility in PCB design and helping to minimize the size of the end product.
  • Versatility: With its broad application range, the 1661M can be used in various types of electronic equipment, including consumer electronics, automotive modules, and industrial controls.
  • Robust Performance: Diodes Incorporated ensures that the 1661M operates reliably under a wide range of environmental conditions, making it a trustworthy component for critical applications.

Applications

  • Power supply regulation
  • Signal processing
  • Consumer electronics
  • Automotive electronics
  • Industrial controls and automation

The 1661M from Diodes Incorporated represents a blend of innovation and quality, engineered to meet the demands of modern electronic systems. Whether you're designing a sophisticated industrial control system or a compact consumer gadget, the 1661M provides the performance and reliability that your project requires. With its precision, low power consumption, and versatile application range, the 1661M stands out as a top-tier component for a multitude of electronic designs.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and technical documentation provided by Diodes Incorporated. This will ensure the 1661M is utilized to its fullest potential, aligning with the design requirements and industry standards.

You May Also Be Interested in

Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess