EN
  • EN
  • DE

JAHW075A1

Part No JAHW075A1
Manufacturer ABB Embedded Power
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC CONVERTER 5V 75W / Isolated Module DC DC Converter 1 Output 5V 15A 36V - 75V Input
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr ABB Power Electronics Inc.
Series JAHW (66W)
Package Bulk
Product Status Obsolete
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 36V
Voltage - Input (Max) 75V
Voltage - Output 1 5V
Current - Output (Max) 15A
Power (Watts) 75 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, OVP
Temperature Range - Operating -40°C ~ 100°C
Efficiency 90.4%
Mounting Type Through Hole
Package / Case 9-DIP Module
Dimension 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Control Features Enable, Active Low
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Standard Package 40
Win Source Part Number 1066260-JAHW075A1
Ultra Librarian 3D Model Ultra Librarian JAHW075A1 CAD Model

Description

The 1066260-JAHW075A1 is an obsolete isolated module DC-DC converter from ABB Power Electronics Inc. This IC has a power output of 75 W and is part of the JAHW (66W) series. It has a remote on/off, OCP, OTP, and OVP features. This IC has a package type of 9-DIP module and is mounted through hole. It has a voltage isolation of 1.5 kV and has a single output with a maximum output current of 15A. Its input voltage range is from 36V to 75V and its output voltage is fixed at 5V. Its efficiency is @ 90.4%. This IC is not RoHS compliant.

You May Also Be Interested in

Linear Technology
IC REG DL BUCK/LINEAR 10MSOP
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $26.1134
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Linear Technology
IC REG TRPL BCK/LINEAR 14-DFN
Need more? Email Us
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $1.8688
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $13.5416
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.0939
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess