EN
  • EN
  • DE

ESTW015A0F41Z

Part No ESTW015A0F41Z
Manufacturer ABB Embedded Power
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3.3V 50W / Isolated Module DC DC Converter 1 Output 3.3V 15A 36V - 75V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr ABB Power Electronics Inc.
Series STINGRAY™ ESTW015A0F
Package Tray
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 36V
Voltage - Input (Max) 75V
Voltage - Output 1 3.3V
Current - Output (Max) 15A
Power (Watts) 50 W
Voltage - Isolation 2.25 kV
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, OVP, UVLO
Mounting Type Through Hole
Package / Case 8-DIP Module, 1/8 Brick
Dimension 2.28" L x 0.90" W x 0.34" H (57.9mm x 22.8mm x 8.5mm)
Control Features Enable, Active Low
Base Product Number ESTW015
Other Names CC109158085,555-1176
Standard Package 36
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1237769-ESTW015A0F41Z
Ultra Librarian 3D Model Ultra Librarian ESTW015A0F41Z CAD Model

Description

The STINGRAY™ ESTW015A0F is an isolated module DC-DC converter that is designed for ITE (Commercial) applications.

  • Manufacturer: ABB Power Electronics Inc.
  • Product Name: STINGRAY™ ESTW015A0F
  • Type: Isolated Module DC-DC Converter
  • Application: ITE (Commercial)
  • Features: Remote On/Off, overcurrent protection (OCP), over-temperature protection (OTP), overvoltage protection (OVP), and undervoltage lockout (UVLO)
  • Power Output: 50 W
  • Maximum Output Current: 15 A
  • Voltage Input Range: 36 V to 75 V
  • Voltage Output: 3.3 V
  • Mounting Type: Through Hole
  • Package: 8-DIP module, 1/8 Brick
  • Voltage Isolation: 2.25 kV
  • Operating Temperature: Not Specified
  • Dimensions: 2.28" L x 0.90" W x 0.34" H (57.9mm x 22.8mm x 8.5mm)
  • ECCN: EAR99

You May Also Be Interested in

Analog Devices Inc.
DUAL 40VIN, 3A SILENT SWITCR UMO
Lowest to $22.7263
XP Power
DC DC CONVERTER +/-5V 2W
Lowest to $16.9218
XP Power
DC DC CONVERTER +/-15V 1W
Lowest to $12.1764
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 300W
Need more? Email Us
XP Power
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Need more? Email Us
XP Power
DC DC CONVERTER +/-5V 2W
Need more? Email Us
XP Power
DC DC CONVERTER +/-5V 2W
Lowest to $10.9256
XP Power
DC DC CONVERTER 9V 1W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 5V +/-15V 25W
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.9036 $50.9036
3+ $41.7671 $125.3013
4+ $40.4619 $161.8476
6+ $39.1566 $234.9396
7+ $37.8514 $264.9598
9+ $33.9358 $305.4222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess