EN
  • EN
  • DE

MM74HC240SJ

Part No MM74HC240SJ
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description Inverting Octal 3-STATE Buffer | IC BUFFER INVERT 6V 20SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Buffer, Inverting
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOP
Family Part Number 74HC240
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1224647-MM74HC240SJ
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM74HC240SJ CAD Model

Description

ON Semiconductor MM74HC240SJ: An Overview

The MM74HC240SJ is a high-performance integrated circuit from ON Semiconductor, renowned for its expertise in energy-efficient innovations. This device is part of the 74HC series, which is characterized by its high-speed CMOS technology. The MM74HC240SJ is an octal inverting buffer and line driver designed to be used in applications that require high drive current and the capability to drive bus lines or buffer memory address registers.

Key Features

  • High Noise Immunity: The MM74HC240SJ is designed with a noise immunity that is characteristic of CMOS devices, making it a robust choice for noisy environments.
  • Low Power Consumption: Despite its high drive capabilities, this IC maintains the low power consumption that CMOS technology is known for, ensuring energy efficiency in your designs.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 2V to 6V, providing flexibility for use in various system voltage levels.
  • High Current Drive: With an output drive current of ±6 mA, the MM74HC240SJ can drive heavier loads than typical CMOS outputs.
  • 3-State Outputs: The octal buffers have 3-state outputs which can be put into a high impedance state, effectively disconnecting the output from the circuit, which is useful in bus-oriented systems.

Applications

The MM74HC240SJ is versatile and can be used in a wide range of applications. Some common uses include:

  • Bus driver for memory address registers, clocks, and other high-drive requirements
  • Buffer for data transmission lines to prevent signal degradation
  • Interface circuits where high current drive is necessary
  • Memory address drivers in computers and high-performance systems

Package Information

The MM74HC240SJ comes in a 20-pin surface-mount package, specifically in an SOIC (Small Outline Integrated Circuit) form factor. This makes it suitable for use in space-constrained applications while providing adequate thermal performance for its operation.

Quality and Reliability

ON Semiconductor is committed to high-quality standards, and the MM74HC240SJ is no exception. It undergoes rigorous testing to ensure it meets the industry standards for reliability and performance, guaranteeing a dependable solution for your circuit designs.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1146 $61.1460
24+ $5.0173 $120.4152
36+ $4.8602 $174.9672
50+ $4.7043 $235.2150
64+ $4.5472 $291.0208
85+ $4.0772 $346.5620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess