EN
  • EN
  • DE

LELKM11-33431-22-V

Part No LELKM11-33431-22-V
Manufacturer Sensata Technologies/Airpax
Catalog Circuit Breakers
Description CIR BRKR MAG-HYDR LEVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Sensata Technologies/Airpax
Status Active
Breaker Type Magnetic (Hydraulic Delay)
Number of Poles 2
Actuator Type Lever
Mounting Panel Mount
Win Source Part Number 1004937-LELKM11-33431-22-V
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LELKM11-33431-22-V CAD Model

Description

The LELKM11-33431-22-V is a miniature magnetic circuit breaker manufactured by Sensata Technologies/Airpax. These circuit breakers are designed to protect electrical circuits from overloads and short circuits, providing reliable and precise circuit protection in a compact form factor.

Applications:

  • Power supplies
  • Industrial equipment
  • Medical equipment
  • Telecommunications equipment
  • Transportation systems

Features:

  • Magnetic hydraulic technology
  • Compact size
  • Precise and reliable circuit protection
  • Trip-free design
  • Various mounting options
  • RoHS compliant
  • UL, CSA, and VDE approvals

Benefits:

  • Provides reliable protection against overloads and short circuits.
  • Compact size saves space in equipment designs.
  • Precise tripping characteristics ensure accurate protection.
  • Trip-free design prevents the breaker from being held closed during a fault.
  • Meets industry safety standards and regulations.

Additional Details:

The LELKM11-33431-22-V utilizes magnetic hydraulic technology, which provides stable and reliable tripping characteristics over a wide range of ambient temperatures. The magnetic hydraulic mechanism is less sensitive to temperature variations compared to traditional thermal circuit breakers. The circuit breaker features a trip-free design, meaning that it will trip even if the handle is held in the ON position during a fault. This ensures that the circuit is properly protected. The device is available in various mounting options to accommodate different installation requirements. The LELKM11 series is RoHS compliant, meeting environmental regulations. These circuit breakers are approved by UL, CSA, and VDE, ensuring compliance with international safety standards. The specific model number LELKM11-33431-22-V indicates particular ratings and configurations within the LELKM11 series. These circuit breakers are suitable for a wide range of applications requiring reliable and precise circuit protection in a compact package. The magnetic hydraulic technology ensures consistent performance, making it a dependable choice for critical applications. The robust design and compliance with industry standards make the LELKM11 series a versatile and reliable solution for circuit protection.

You May Also Be Interested in

Schurter Inc.
CIR BRKR THRM 3A 240VAC 32VDC
Need more? Email Us
Phoenix Contact
CIR BRKR THRM 40A 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 1A 240VAC 28VDC
Need more? Email Us
TE Connectivity
CIR BRKR MAG-HYDR 15A 277VAC
Need more? Email Us
TE Connectivity
CIR BRKR MAG-HYDR 25A 277VAC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 6A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 5A 240VAC 32VDC
Need more? Email Us
Altech corporation
CIR BRKR THRM-MAG 20A LEVER
Need more? Email Us
TE Connectivity
CIR BRKR THRM 15A 250VAC 50VDC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess