EN
  • EN
  • DE

UPG1-5657-1

Part No UPG1-5657-1
Manufacturer Sensata Technologies/Airpax
Catalog Circuit Breakers
Description CIRCUIT BREAKER MAG-HYDR LEVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Sensata Technologies/Airpax
Status Obsolete(EOL)
Breaker Type Magnetic (Hydraulic Delay)
Number of Poles 1
Actuator Type Lever
Mounting Panel Mount
Win Source Part Number 1087708-UPG1-5657-1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UPG1-5657-1 CAD Model

Description

The UPG1-5657-1 is a hydraulic-magnetic circuit breaker manufactured by Sensata Technologies/Airpax. This circuit breaker is designed to provide reliable overcurrent protection in a variety of applications, offering stable trip characteristics and the ability to handle inrush currents.

Applications

  • Power Supplies: Used in power supplies for equipment protection.
  • Industrial Equipment: Employed in industrial machinery, control panels, and automation systems.
  • Medical Devices: Found in medical equipment where reliable circuit protection is essential.
  • Telecommunications Equipment: Utilized in telecommunications systems to protect against overcurrent conditions.
  • Marine Applications: Used in marine environments for circuit protection on boats and ships.

Features

  • Hydraulic-Magnetic Technology: Provides stable trip characteristics regardless of ambient temperature.
  • Overcurrent Protection: Protects circuits from overcurrent conditions.
  • Inrush Current Tolerance: Handles inrush currents without nuisance tripping.
  • Trip-Free Design: Prevents the breaker from being held closed during an overcurrent condition.
  • Various Mounting Options: Available with different mounting options for easy installation.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Reliable Protection: Provides dependable overcurrent protection in a variety of conditions.
  • Stable Trip Characteristics: Offers consistent trip performance regardless of temperature.
  • Reduced Nuisance Tripping: Handles inrush currents without tripping unnecessarily.
  • Enhanced Safety: Improves safety by preventing overcurrent conditions.
  • Easy Installation: Simple to install and integrate into existing circuits.

Additional Details

The UPG1-5657-1 circuit breaker is designed to meet relevant safety standards such as UL, CSA, and VDE. The specific current rating and voltage rating may vary depending on the configuration. It is important to consult the product datasheet for detailed specifications and installation instructions.

You May Also Be Interested in

Schurter Inc.
CIR BRKR THRM 6A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 15A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 6A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 5A 240VAC 32VDC
Need more? Email Us
TE Connectivity
CIR BRKR MAG-HYDR 25A 277VAC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 15A 240VAC 32VDC
Need more? Email Us
Altech corporation
CIR BRKR THRM-MAG 15A LEVER
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 3A 240VAC 32VDC
Need more? Email Us
TE Connectivity
MAGNETIC CIRCUIT BREAKER, 3 POLE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess