EN
  • EN
  • DE

SW25-2G

Part No SW25-2G
Manufacturer Aavid Thermalloy
Catalog Thermal - Heat Sinks
Description Heatsink; TO-247; TO-220; TO-218; 11.4K/W; 34.5 x 12.5 x 25mm; Solder Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-218
Color Black
Depth 12.5 mm
Height 25 mm
Lead Free Lead Free
Length 34.5 mm
Material Aluminium
Mount Solder
Natural Thermal Resistance 13 °C/W
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Type Passive
Width 12.5 mm
Win Source Part Number 1194135-SW25-2G
Categories Thermal - Heat Sinks
Manufacturer Aavid Thermalloy
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SW25-2G CAD Model

Description

The SW25-2G is a heat sink manufactured by Aavid Thermalloy. It is designed to dissipate heat from electronic components, such as semiconductors, to prevent overheating and ensure reliable performance. Heat sinks are essential for managing thermal energy in electronic devices, particularly in high-power applications.

Applications:

  • Power Amplifiers: Dissipates heat from power transistors and integrated circuits.
  • LED Lighting: Cools high-power LEDs to maintain optimal performance and lifespan.
  • Power Supplies: Manages heat generated by power supply components.
  • Microprocessors: Dissipates heat from CPUs and GPUs in computers and servers.
  • Motor Drives: Cools power semiconductors in motor control circuits.

Features:

  • Aluminum Construction: Provides excellent thermal conductivity and lightweight design.
  • Extruded Fin Design: Increases surface area for efficient heat dissipation.
  • Low Thermal Resistance: Allows for rapid transfer of heat away from the component.
  • Compact Size: Enables integration into space-constrained applications.
  • Easy Mounting: Facilitates simple and secure attachment to the heat-generating component.
  • Black Anodized Finish: Enhances thermal performance and provides corrosion resistance.

Benefits:

  • Improved Component Reliability: Prevents overheating and extends the lifespan of electronic components.
  • Enhanced System Performance: Maintains stable operating temperatures for optimal performance.
  • Reduced Noise: Eliminates the need for noisy fans in some applications.
  • Simplified Thermal Management: Provides a cost-effective and reliable heat dissipation solution.
  • Increased Power Density: Allows for higher power operation in a smaller form factor.

Additional Details:

The SW25-2G heat sink typically features an extruded aluminum body with multiple fins to maximize surface area for convective heat transfer. The specific dimensions, thermal resistance, and mounting options can be found in the Aavid Thermalloy datasheet. The "-2G" likely refers to a specific design or configuration within the SW25 series. Proper mounting techniques, such as using thermal grease or thermal pads, are essential for ensuring good thermal contact between the heat sink and the component. The black anodized finish not only improves thermal performance but also provides corrosion protection. It's used across a broad range of electronic devices to improve reliability and prevent premature failures due to overheating.

You May Also Be Interested in

Advanced Thermal Solutions Inc.
SUPERGRIP HEATSINK 31X31X12.5MM
Lowest to $26.1494
Wakefield-Vette
THERM PAD 18MMX12.7MM GRAY / Thermal Pad Gray 18.00mm x 12.70mm Rectangular
Lowest to $1.7082
Wakefield-Vette
HEATSINK ASSY FOR SPGA / Heat Sink SPGA Aluminum 6.0W @ 40°C Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 57.9X60.96X11.43MM
Need more? Email Us
Advanced Thermal Solutions Inc.
HEAT SINK 25MM X 25MM X 9.5MM / Heat Sink BGA Aluminum Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 50X50X12MM XCUT
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 35X35X35MM L-TAB
Need more? Email Us
Advanced Thermal Solutions Inc.
PCIE EXTRUSION PROFILE, AL6063 / Heat Sink Aluminum Top Mount, Extrusion
Need more? Email Us
Advanced Thermal Solutions Inc.
HEAT SINK 25MM X 25MM X 19.5MM
Lowest to $19.2210

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess