EN
  • EN
  • DE
  • IT

BT850-SA

Part No BT850-SA
Manufacturer Laird Connectivity Inc.
Catalog RF Transceiver Modules
Description RX TXRX MOD BLUETOOTH CHIP SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 39 Weeks
Features Bluetooth Bluetooth v4.2 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
Manufacturer Laird Connectivity Inc.
Series BT85x
Package Strip
Operating Temperature Range -30°C ~ 85°C
Mounting Surface Mount
Package 28-SMD Module
Family Name BT850
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913657-BT850-SA
Ultra Librarian 3D Model Ultra Librarian BT850-SA CAD Model

Description

The 913657-BT850-SA is an electronic component manufactured by Laird Connectivity Inc.

  • Product Type: Bluetooth v4.2 Transceiver Module
  • Frequency Range: 2.402GHz ~ 2.48GHz
  • Package: 28-SMD Module
  • Package Size: 25
  • Operating Temperature Range: -30°C ~ 85°C
  • Category: RF/IF and RFID
  • MSL Level: 3 (168 Hours)
  • HTSUS: 8517.62.0090

You May Also Be Interested in

Murata Electronics North America
RF TXRX MODULE WIFI SMD
Lowest to $32.3232
U-blox
RF TXRX MODULE BT CHIP SMD
Lowest to $12.0571
Telit
RF TXRX MODULE AT&T/VZW
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Need more? Email Us
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Espressif
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $3.9204
Seeed Technology Co., Ltd
RF TXRX MODULE 802.15.4 CHIP SMD
Need more? Email Us
U-blox
RF TXRX MOD 3G CELL SMD GLOBAL
Lowest to $90.0899
U-blox
RF TXRX MODULE BT TRACE ANT SMD
Lowest to $14.3743

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess