EN
  • EN
  • DE

576802B04000G

Part No 576802B04000G
Manufacturer Aavid Thermalloy
Catalog Thermal - Heat Sinks
Description HEAT SINK VERT PLUG-IN TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Aavid, Thermal Division of Boyd Corporation
Category Fans, Thermal Management Thermal Heat Sinks
Product Status Active
Type Board Level, Vertical
Package Cooled TO-220, TO-262
Attachment Method Clip and PC Pin
Shape Rectangular, Fins
Length 0.750" (19.05mm)
Width 0.500" (12.70mm)
Fin Height 0.500" (12.70mm)
Thermal Resistance @ Forced Air Flow 7.00°C/W @ 400 LFM
Win Source Part Number WS1209623-576802B04000G
Ultra Librarian 3D Model Ultra Librarian 576802B04000G CAD Model

Description

Heat Sink TO-220, TO-262 Aluminum 1.0W @ 30°C Board Level, Vertical

You May Also Be Interested in

Wakefield-Vette
THERM PAD 18MMX12.7MM GRAY / Thermal Pad Gray 18.00mm x 12.70mm Rectangular
Lowest to $1.7082
Aavid Thermalloy
HEATSINK TO-220 PWR CLR .700" / Heat Sink TO-220 Aluminum 2.0W @ 40°C Board Level
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 57.9X60.96X11.43MM
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 35X35X35MM R-TAB T412 / Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 25X25X20MM L-TAB
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 40X40X10MM XCUT
Need more? Email Us
Advanced Thermal Solutions Inc.
HEAT SINK 32.5 X 32.5 X 9.5MM / Heat Sink BGA Aluminum Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
HEAT SINK 25MM X 25MM X 9.5MM / Heat Sink BGA Aluminum Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
PCIE EXTRUSION PROFILE, AL6063 / Heat Sink Aluminum Top Mount, Extrusion
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess