EN
  • EN
  • DE

SLIC-2.2X19-4460S

Part No SLIC-2.2X19-4460S
Manufacturer 3M
Catalog Splice Enclosures, Protection
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Splice Enclosures, Protection
Mfr 3M
Series SLiC™
Package Bulk
Product Status Obsolete
Type Aerial Closure, Free-Breathing
Number of Cable Pairs 100 Pairs @ 24-26 AWG
Diameter - Inside 2.200" (55.88mm)
Length - Overall 19.00" (482.6mm)
Sheath Opening 14.00" (355.6mm)
Features Shield Bond Assembly 4460, Rubber End Seals
Base Product Number SLIC-2
Other Names 00054007715641,05400771564,80610578926
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1308537-SLIC-2.2X19-4460S
Ultra Librarian 3D Model Ultra Librarian SLIC-2.2X19-4460S CAD Model

Description

The SLiC™ series from 3M is an aerial closure, free-breathing type of splice enclosure and protection for cables and wires.

  • Model: SLIC-2.2X19-4460S
  • Feature: Shield bond assembly 4460
  • Seals: Rubber end seals
  • Cable Capacity: Suitable for use with 100 pairs of 24-26 AWG cable wires
  • Overall Length: 19.00" (482.6mm)
  • Inside Diameter: 2.200" (55.88mm)
  • MSL Level: Not applicable
  • HTSUS: 3926.90.9985
  • Other Names: 00054007715641, 05400771564, 80610578926

You May Also Be Interested in

Panduit Corp
WIRE SPLICE BURIED CLOSURE / Wire Splice Buried Closure Splice Kit 17.40" (442.0mm)
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess