EN
  • EN
  • DE

SLIC-2.2X19-BA

Part No SLIC-2.2X19-BA
Manufacturer 3M
Catalog Splice Enclosures, Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Splice Enclosures, Protection
Mfr 3M
Series SLiC™
Package Bulk
Type Aerial Closure, Free-Breathing
Number of Cable Pairs 100 Pairs @ 24-26 AWG
Diameter - Inside 2.200" (55.88mm)
Length - Overall 19.00" (482.6mm)
Sheath Opening 14.00" (355.6mm)
Features Shield Bond Assembly 4462, Rubber End Seals
Base Product Number SLIC-2
Other Names 05400771483,00054007714835,80610578314
Standard Package 4
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1308548-SLIC-2.2X19-BA
Ultra Librarian 3D Model Ultra Librarian SLIC-2.2X19-BA CAD Model

Description

The 3M 1308548-SLIC-2.2X19-BA is an aerial closure, free-breathing type of splice enclosure and protection for cables and wires.

  • Features: Shield bond assembly 4462 and rubber end seals
  • Package: Bulk
  • Standard Package: 4
  • Length Overall: 19.00 inches (482.6mm)
  • Diameter Inside: 2.200 inches (55.88mm)
  • Cable Capacity: 100 pairs of cables @ 24-26 AWG
  • Sheath Opening: 14.00 inches (355.6mm)

You May Also Be Interested in

3M
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us
Phoenix Contact
Wire Splice Tray, Splice 12 Fibers
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess