EN
  • EN
  • DE

SLIC-3.6X33-BA

Part No SLIC-3.6X33-BA
Manufacturer 3M
Catalog Splice Enclosures, Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Splice Enclosures, Protection
Mfr 3M
Series SLiC™
Package Bulk
Product Status Obsolete
Type Aerial Closure, Free-Breathing
Number of Cable Pairs 400 Pairs @ 24-26 AWG
Diameter - Inside 3.600" (91.44mm)
Length - Overall 33.00" (838.2mm)
Sheath Opening 21.00" (533.4mm)
Features Shield Bond Assembly 4462, Rubber End Seals
Base Product Number SLIC-3
Other Names 80610578330,05400771485,00054007714859
Standard Package 4
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1308525-SLIC-3.6X33-BA
Ultra Librarian 3D Model Ultra Librarian SLIC-3.6X33-BA CAD Model

Description

The 3M 1308525-SLIC-3.6X33-BA is an aerial closure, free-breathing splice enclosure that has a shield bond assembly 4462 and rubber end seals.

  • Type: Aerial closure, free-breathing splice enclosure
  • Shield Bond Assembly: 4462
  • End Seals: Rubber
  • Length: 33.00" (838.2mm)
  • Inside Diameter: 3.600" (91.44mm)
  • Sheath Opening: 21.00" (533.4mm)
  • Series: SLiC™
  • Cable Capacity: 400 pairs of cable @ 24-26 AWG
  • MSL Level: Not applicable
  • HTSUS: 3926.90.9985
  • Manufacturer: 3M
  • Product Status: Obsolete

You May Also Be Interested in

3M
Need more? Email Us
Panduit Corp
WIRE SPLICE BURIED CLOSURE / Wire Splice Buried Closure Splice Kit 17.40" (442.0mm)
Need more? Email Us
Phoenix Contact
Wire Splice Tray, Splice 12 Fibers
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us
3M
Lowest to $83.8512
3M
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess