EN
  • EN
  • DE

SLIC-3.6X33-4460S

Part No SLIC-3.6X33-4460S
Manufacturer 3M
Catalog Splice Enclosures, Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Splice Enclosures, Protection
Mfr 3M
Series SLiC™
Package Bulk
Product Status Obsolete
Type Aerial Closure, Free-Breathing
Number of Cable Pairs 400 Pairs @ 24-26 AWG
Diameter - Inside 3.600" (91.44mm)
Length - Overall 33.00" (838.2mm)
Sheath Opening 21.00" (533.4mm)
Features Shield Bond Assembly 4460, Rubber End Seals
Base Product Number SLIC-3
Other Names 00054007715665,05400771566,80610578942
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1308524-SLIC-3.6X33-4460S
Ultra Librarian 3D Model Ultra Librarian SLIC-3.6X33-4460S CAD Model

Description

The SLiC is a high-quality splice enclosure that has a length of 33.00" and a diameter inside of 3.600".

  • Length: 33.00"
  • Inside Diameter: 3.600"
  • Sheath Opening: 21.00"
  • Cable Capacity: 400 pairs of cables @ 24-26 AWG
  • Shield Bond Assembly: 4460
  • End Seals: Rubber
  • Temperature Range: -40°C to 65°C
  • Application: Aerial closure and free-breathing applications

You May Also Be Interested in

3M
Need more? Email Us
3M
Need more? Email Us
3M
Lowest to $88.4089
3M
3M MOTOR LEAD PIGTAIL SPLICE 532 / Wire Splice
Need more? Email Us
3M
Need more? Email Us
Panduit Corp
WIRE SPLICE BURIED CLOSURE / Wire Splice Buried Closure Splice Kit 17.40" (442.0mm)
Need more? Email Us
3M
Lowest to $291.5553
3M
Need more? Email Us
3M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess