EN
  • EN
  • DE

SL8803/04-10DN5-00

Part No SL8803/04-10DN5-00
Manufacturer 3M
Catalog Flat Ribbon Cables
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Flat Ribbon Cables
Mfr 3M
Series SL8800
Package Bulk
Cable Type Flat Twin Axial
Number of Conductors 4 (2 Pair)
Length 1.33' (406.40mm)
Wire Gauge 30 AWG
Conductor Strand Solid
Shielding Shielded
Jacket Color Silver
Ribbon Thickness 0.035" (0.89mm)
Ribbon Width 0.307" (7.80mm)
Jacket (Insulation) Material Polyolefin (PO)
Voltage 150 V
Temperature Range - Operating -20°C ~ 80°C
Ratings UL E42769
Features Straight
Conductor Material Copper, Silver Coated
Insulation Resistance 1000MOhms
Other Names SL8803/04-S-16
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 1308488-SL8803/04-10DN5-00
Ultra Librarian 3D Model Ultra Librarian SL8803/04-10DN5-00 CAD Model

Description

The SL8800 flat ribbon cable from 3M is a reliable and efficient solution for connecting electronic components.

  • Pitch: Unspecified size
  • Length: 406.40mm
  • Wire Gauge: 30 AWG
  • Shielded: Yes
  • Voltage Rating: 150 V
  • Conductors: 4 (2 pair)
  • Conductor Material: Solid copper, silver-coated
  • Insulation Jacket: Polyolefin (PO)
  • Temperature Range: -20°C to 80°C
  • Ribbon Thickness: 0.89mm
  • Rated: UL E42769
  • Package: Bulk package of 1

You May Also Be Interested in

Adafruit Industries LLC
SILICONE COVER STRANDED-CORE RIB
Need more? Email Us
3M
CABLE RIBBON 9COND 0.05 BLACK
Need more? Email Us
Belden Inc.
CBL RIBN 40COND 0.05 GRAY 100' / Flat Ribbon Cable Gray 40 Conductors 0.050" (1.27mm) Flat Cable 100.0' (30.48m)
Need more? Email Us
3M
CBL RIBN 26COND 0.05 GRAY 500'
Need more? Email Us
Molex, LLC
30 AWG SPC ALLOY 1=1 FOOT
Need more? Email Us
AVX Corp/Kyocera Corp
CBL RIBN 6COND 0.059 WHITE 1001'
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us
3M
Idc Cable - MSR26A/MC26G/MCG26G
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess