EN
  • EN
  • DE

M3RRK-3036J-ND

Part No M3RRK-3036J-ND
Manufacturer 3M
Catalog Flat Ribbon Cables
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Number of Contacts 30
Win Source Part Number 1006856-M3RRK-3036J-ND
Categories Flat Ribbon Cables
Manufacturer 3M
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M3RRK-3036J-ND CAD Model

Description

The M3RRK-3036J-ND is a ribbon cable assembly manufactured by 3M. This cable assembly is designed for connecting electronic components and circuit boards in a variety of applications. The 'ND' likely refers to the distributor (Digi-Key), so focusing on the M3RRK-3036J part number will provide relevant information.

Applications:

  • Internal Wiring of Electronic Equipment: Connecting circuit boards and components inside computers, printers, and other electronic devices.
  • Signal Transmission: Transmitting data and control signals between different parts of a system.
  • Prototype Development: Used in prototyping and breadboarding to quickly connect components.
  • Panel Wiring: Connecting components on control panels and distribution boards.
  • Data Acquisition Systems: Connecting sensors and data acquisition modules to processing units.

Features:

  • Ribbon Cable Construction: Parallel wires bonded together in a flat, ribbon-like configuration.
  • Multiple Conductors: Contains multiple conductors for simultaneous transmission of signals.
  • Pre-terminated Connectors: Equipped with connectors on both ends for easy connection.
  • Specific Length: The '3036' likely relates to the cable length (e.g., 30 inches or 36 inches), requiring confirmation from the datasheet.
  • Durable Insulation: Insulated wires to prevent short circuits and ensure reliable signal transmission.

Benefits:

  • Simplified Wiring: Ribbon cable construction simplifies wiring and reduces the risk of wiring errors.
  • Organized Connections: Provides an organized and neat wiring solution.
  • Easy Installation: Pre-terminated connectors allow for quick and easy installation.
  • Reliable Signal Transmission: Ensures reliable signal transmission with durable insulation and secure connections.
  • Time Saving: Saves time and effort compared to manually wiring individual connections.

Additional Details:

The M3RRK-3036J-ND cable assembly's specific connector types (e.g., IDC, D-sub), wire gauge, number of conductors, and length must be confirmed using the manufacturer's datasheet. The datasheet will also specify the cable's voltage and current ratings, as well as its operating temperature range. The cable is typically constructed from PVC or other flexible insulating materials. Proper strain relief should be used to prevent damage to the connectors and wires.

You May Also Be Interested in

3M
Round Flat Cable 25Conductors 28AWG 91.44m 9.4mm Tinned Copper Black/Gray 300V Roll
Need more? Email Us
Belden Inc.
CBL RIBN 40COND 0.05 GRAY 100' / Flat Ribbon Cable Gray 40 Conductors 0.050" (1.27mm) Flat Cable 100.0' (30.48m)
Need more? Email Us
Molex, LLC
FFC Jumper Cable 40Conductors 0.03m 30V 0.5A Bag
Lowest to $11.4253
Alpha Wire
CBL RIBN 50COND 0.050 GRAY 100'
Lowest to $0.8166
3M
Need more? Email Us
3M
CBL RIBN 100COND 0.025 WHT 100'
Need more? Email Us
3M
CBL RIBN 50COND 0.025 GRY FEET
Need more? Email Us
Adafruit Industries LLC
SILICONE COVER STRANDED-CORE RIB
Need more? Email Us
AVX Corp/Kyocera Corp
CBL RIBN 6COND 0.059 WHITE 1001'
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess