EN
  • EN
  • DE

9L28040 008H100

Part No 9L28040 008H100
Manufacturer Belden Inc.
Catalog Cables, Wires Fiber Optic Cables
Description CBL RIBN 40COND 0.05 GRAY 100' / Flat Ribbon Cable Gray 40 Conductors 0.050" (1.27mm) Flat Cable 100.0' (30.48m)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Flat Ribbon Cables
Mfr Belden Inc.
Series Classics
Package Box
Cable Type Flat Cable
Number of Conductors 40
Pitch 0.050" (1.27mm)
Length 100.0' (30.48m)
Wire Gauge 28 AWG
Conductor Strand 7 Strands / 36 AWG
Shielding Unshielded
Jacket Color Gray
Ribbon Thickness 0.035" (0.89mm)
Ribbon Width 2.000" (50.80mm)
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Voltage 300 V
Temperature Range - Operating -40°C ~ 105°C
Ratings UL Style 2651
Conductor Material Copper, Tinned
Insulation Resistance 10GOhm
First Conductor Mark Red
Current Rating (Amps) 1 A
Base Product Number 9L28040
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names BEL1481-100
Standard Package 1
Win Source Part Number 987844-9L28040 008H100
Ultra Librarian 3D Model Ultra Librarian 9L28040 008H100 CAD Model

Description

The Belden Inc. manufactured electronic component with a Win Source Part Number of 987844-9L28040 008H100 is a flat ribbon cable that belongs to the Cables, Wires>Flat Ribbon Cables category.

  • Category: Cables, Wires>Flat Ribbon Cables
  • Pitch: 0.050" (1.27mm)
  • Conductors: 40
  • Length: 100.0' (30.48m)
  • Voltage Rating: 300 V
  • Ribbon Thickness: 0.035" (0.89mm)
  • Ribbon Width: 2.000" (50.80mm)
  • Temperature Range: -40°C ~ 105°C
  • Insulation Resistance: 10GOhm

You May Also Be Interested in

TE Connectivity
SLDR SLV WIRE-WIRE 0.105/0.145" / Wire to Wire Solder Sleeve Transparent - Blue 0.105" (2.67mm), 0.145" (3.68mm)
Need more? Email Us
Thomas & Betts
Heat Shrink Tubing ST Cross Linked Polyolefin Green/Yellow Stripe Thin T/R
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 30 Position Cable Assembly Rectangular Socket to Socket, Reversed 0.917' (279.40mm, 11.00")
Need more? Email Us
TE Connectivity
COAX CABLE-HIGH PERFO / Twinaxial Cable 24 AWG 78 Ohms
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 34 Position Cable Assembly Rectangular Socket to Socket 1.58' (482.58mm)
Need more? Email Us
Weidmuller
Cable Assembly 37 Position D-Sub to 37 Position D-Sub Plug to Receptacle LiYCY PVC 0.25mm2 4m
Need more? Email Us
Tripp Lite
CBL HDMI-A M - MCR HDMI-D M 3' / Cable Assembly HDMI-A Male to Micro HDMI-D Male 3.00' (914.40mm)
Need more? Email Us
TE Connectivity
Heat Shrink Tubing ST Polyolefin Black Thick Piece
Need more? Email Us
Conec
CBL 4POS FMALE TO WIRE 0.66' / Cable Assembly 0.66' (200.00mm)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess