EN
  • EN
  • DE

LM2842XMK-ADJEV/NOPB

Part No LM2842XMK-ADJEV/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD FOR LM2842
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Main Purpose DC/DC, Step Down
Outputs and Type 1 Non-Isolated Output
Voltage - Output 3.3V
Current - Output 600mA
Voltage - Input 4.5V ~ 42V
Regulator Topology Buck
Frequency - Switching 550kHz
Contents Board(s)
Utilized IC / Part LM2842;5;9;7;10;8;3;4;2;1;1528;620;3028;4991;505;175;4022;454;2277;102;2037;1738;602;1286;31;283;2651;1280;917;2166;2117;448;2812;544;238;4142;2763;5155;2521;1796;2225;1016;150;278;1471;1589;2725;811;14;1913;2129;390;568;555;488;10;596;4527;2312;945;20;1028;846;1597;600;336;5061;863;1568;497;5536;445;285;296;893;1238;1707;1102;541;742;1697;732;1470;818;122121;25179;97977;14172;30240;52632;112835;1054;22346;1435;31826;105425;66112;130864;19196;57383;19427;43962;130870;43964;53485;130872;24728;13716;13714;104488;25664;29173;23054;32990;46428;65292;65290;42438;65291;22289;29900;26845;65287;29037;36913;29725;112831;12823;42728;20340;25694;130866;19777;43589;64974;29029;13031;20782;25929;32976;45934;30243;27105;18496;21871;24965;24950;29899;43936;129891;58368;95517;103250;115672;80947;81111;86949;14460;50081;44298;46145;50197;86072;59520;59521;66147;110586;11645;24434;24433;24926;13717;18372;13718;13719;13720;57579;107399;92208;13721;46146;47612;39567;55575;56189;115513;19613;116343;60639;128484;30939;39427;73709;73708;73707;55255;116438;28149;112830;39410;112833;12802;73485;60641;57855;21915;42227;24620;52549;77902;13722;12848;48596;112832;39430;29019;19779;19581;21211;26567;48210;19047;26215;98088;83093;19264;131855;20338;56407;25291;38533;91616;73963;31960;60640;92206;122575;62942;112774;12852;38319;31209;24727;21720;27997;73084;21006;19091;19151;29308;29158;43552;44363;25087;32506;112834;12875;39575;13724;13725;22247;13728;12573;23657;31323;19477;36549;31178;31175;44141;50224;31180;31182;11458;19780;24643;12816;110255;26425;52457;52458;85123;85124;33019;21602;83688;93805;62;61;3;792;804;4;17;6;0;2;4;7;1;1;483659;497751;307345;307346;307347;307348;307349;307350;337604;758270;337606;337607;337608;814641;337610;337611;337612;497981;337613;337614;337615;337616;337617;337618;389427;389430;406028;478588;406029;406030;406031;406032;406033;406034;406036;406037;406040;830510;837488;837489;830511;830519;837492;830520;830523;830524;830529;830530;830533;830534;830535;837493;830536;830537;830512;830513;830514;837490;837491;1;25 mW;30 mW;80 mW;200 mW;250 mW;287 mW;316 mW;360 mW;400 mW;500 mW;550 mW;600 mW;750 mW;800 mW;1 W;1.125 W;1.2 W;1.25 W;1.3 W;1.44 W;1.5 W;1.6 W;1.8 W;1.847 W;1.951 W;2 W;2.08 W;2.1 W;2.2 W;2.25 W;2.26 W;2.4 W;2.5 W;2.55 W;2.6 W;2.625 W;2.75 W;2.9 W;3 W;3.2 W;3.25 W;3.3 W;3.5 W;3.6 W;3.93 W;3.96 W;4 W;4.1 W;4.2 W;4.25 W;4.6 W;4.7 W;4.75 W;4.8 W;4.85 W;5 W;5.1 W;5.4 W;5.5 W;5.9 W;6 W;6.44 W;6.6 W;6.75 W;6.8 W;6.81 W;7 W;7.2 W;7.48 W;7.5 W;7.8 W;8 W;8.05 W;8.3 W;8.4 W;8.5 W;9 W;9.6 W;9.9 W;10 W;10.5 W;10.89 W;11 W;11.22 W;12 W;12.5 W;13 W;13.1 W;13.8 W;13.9 W;14.4 W;14.6 W;14.7 W;15 W;15.15 W;16 W;16.4 W;16.5 W;16.8 W;17 W;17.5 W;18 W;20 W;21 W;21.6 W;22 W;22.5 W;24 W;25 W;25.5 W;26.5 W;27 W;28 W;28.3 W;29.8 W;30 W;30.4 W;32 W;32.8 W;33 W;34 W;35 W;36 W;40 W;42 W;44 W;45 W;47 W;48 W;50 W;54 W;55 W;57 W;60 W;65 W;66 W;70 W;72 W;73.2 W;75 W;80 W;82.5 W;90 W;100 W;106 W;110 W;120 W;125 W;130 W;135 W;137 W;140 W;144 W;150 W;160 W;165 W;168 W;170 W;178 W;180 W;185 W;190 W;192 W;200 W;210 W;225 W;230 W;235 W;240 W;250 W;264 W;267 W;300 W;306 W;320 W;325 W;330 W;350 W;360 W;375 W;400 W;500 W;504 W;600 W;720 W;750 W;800 W;1 kW;1.014 kW;1.2 kW;1.221 kW;1.3 kW;1.4 kW;1.44 kW;1.5 kW;1.6 kW;1.75 kW;2 kW;2.4 kW;2.5 kW;2.7 kW;3 kW;3.3 kW;3.5 kW;4 kW;11 kW;157292;226125;155184;155254;500117;103543;103622;87719;575538;74659;745625;295278;745287;491836;231501;231525;230909;249172;753250;249449;821366;651343;491837;249545;210449;205441;738677;174116;174256;174300;174387;817237;457378;168723;61154;46661;38738;31415;15526;39621;667736;667738;16532;16533;16534;443677;462700;21909;21912;772010;451332;471214;21918;21920;20324;25078;838119;808332;25134;783046;
Ultra Librarian 3D Model Ultra Librarian LM2842XMK-ADJEV/NOPB CAD Model

You May Also Be Interested in

Active-Semi International Inc.
EVAL KIT FOR ACT8310NHADJ-T
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4060ASH-T
Lowest to $464.3470
STMicroelectronics
BOARD EVAL A6902D SW REG
Lowest to $24.4448
Texas Instruments
BOARD EVAL LM2852Y-3.3
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4515SH-T
Need more? Email Us
STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us
Intersil
DEMO BOARD ISL8117ADEMO1Z
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess