EN
  • EN
  • DE

SL8802/08-211N5-00

Part No SL8802/08-211N5-00
Manufacturer 3M
Catalog Flat Ribbon Cables
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Flat Ribbon Cables
Mfr 3M
Series SL8800
Package Bulk
Product Status Obsolete
Cable Type Flat Twin Axial
Number of Conductors 8 (4 Pair)
Pitch 0.093" (2.37mm) Between Pairs
Length 100.0' (30.48m)
Wire Gauge 30 AWG
Conductor Strand Solid
Shielding Shielded
Jacket Color Silver
Ribbon Thickness 0.035" (0.89mm)
Ribbon Width 0.627" (15.93mm)
Jacket (Insulation) Material Polyolefin (PO)
Voltage 150 V
Ratings UL E42769
Conductor Material Copper, Tinned
Insulation Resistance 1000MOhms
Other Names SL211-100
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 1308485-SL8802/08-211N5-00
Ultra Librarian 3D Model Ultra Librarian SL8802/08-211N5-00 CAD Model

Description

The 3M SL8802/08-211N5-00 is a flat ribbon cable with a pitch of 0.093" (2.37mm) between pairs.

  • Pitch: 0.093" (2.37mm) between pairs
  • Conductors: 8 (4 pairs)
  • Shielded: Yes
  • Length: 100.0' (30.48m)
  • Voltage Rating: 150 V
  • Ribbon Thickness: 0.035" (0.89mm)
  • Ribbon Width: 0.627" (15.93mm)
  • Insulation Resistance: 1000MOhms
  • First Conductor Mark: Not provided
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8544.49.3080

You May Also Be Interested in

TE Connectivity
CBL RIBN 10COND 0.05 BLUE 100'
Need more? Email Us
Adafruit Industries LLC
SILICONE COVER STRANDED-CORE RIB
Need more? Email Us
3M
Flat Cable 26Conductors 28AWG 30.48m Tinned Copper Gray/Red Edge 300V Roll
Need more? Email Us
3M
CBL RIBN 16COND TWIST-PAIR 5' / Flat Ribbon Cable Multiple 16 (8 Pair Twisted) Conductors 0.050" (1.27mm) Flat Twisted Pair 5.0' (1.52m)
Need more? Email Us
CW Industries
Idc Cable - CSR34T/AE34G/CCE34T
Need more? Email Us
Belden Inc.
CBL RIBN 40COND 0.05 GRAY 100' / Flat Ribbon Cable Gray 40 Conductors 0.050" (1.27mm) Flat Cable 100.0' (30.48m)
Need more? Email Us
Alpha Wire
CBL RIBN 30COND 0.039 MULT 100' / Flat Ribbon Cable Multiple 30 Conductors 0.039" (1.00mm) Flat Cable 100.0' (30.48m)
Need more? Email Us
3M
CBL RIBN 100COND 0.025 WHT 100'
Need more? Email Us
3M
CBL RIBN 68COND 0.025 GRY FEET
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess