Products specifications Report Issue?

Category Cables, Wires>Flat Ribbon Cables
Mfr Alpha Wire
Series MIL-DTL-16878/1 Type B
Package Spool
Cable Type Flat Cable
Number of Conductors 30
Pitch 0.039" (1.00mm)
Length 100.0' (30.48m)
Wire Gauge 26 AWG
Conductor Strand 7 Strands / 34 AWG
Shielding Unshielded
Jacket Color Multiple
Ribbon Thickness 0.039" (0.99mm)
Ribbon Width 1.170" (29.72mm)
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Voltage 600 V
Temperature Range - Operating -20°C ~ 105°C
Ratings UL Style 2713
Conductor Material Copper, Tinned
Base Product Number 3553
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names 3553MC005-100,3553MC005,3553MC005-ND,3553 MC005-ND
Standard Package 1
Win Source Part Number 1010727-3553 MC005
Ultra Librarian 3D Model Ultra Librarian 3553 MC005 CAD Model

Description

The 3553 MC005 Flat Ribbon Cable is a high-quality cable that is designed for use in various applications that require a flat cable.

  • Manufacturer: Alpha Wire
  • Cable Type: Flat Ribbon Cable
  • Length: 100.0' (30.48m)
  • Number of Conductors: 30
  • Shielded: Yes
  • Voltage Rating: 600V
  • Temperature Range: -20°C to 105°C
  • UL Style: 2713
  • RoHS Compliant: Yes
  • Applications: Robotics, Automation

You May Also Be Interested in

TE Connectivity
CBL RIBN 10COND 0.05 BLUE 100'
Need more? Email Us
ECAD model for 2-1437356-9
TE Connectivity
CBL RIBN 25COND 0.05 BLUE 100'
Need more? Email Us
ECAD model for 1-1437357-9
AVX Corp/Kyocera Corp
CBL RIBN 3COND 0.059 WHITE 1001'
Need more? Email Us
ECAD model for 902220736003000
Omron
CBL RIBN 4COND MULTIPLE 328.1'
Need more? Email Us
ECAD model for DCA4-4F10
TE Connectivity
CBL RIBN 10COND 0.05 GRAY
Need more? Email Us
ECAD model for 1-167019-0
3M
CBL RIBN 26COND 0.05 GRY FEET
Need more? Email Us
ECAD model for 90204/26 100
TE Connectivity
CBL RIBN 20COND 0.05 BLUE 328.1'
Need more? Email Us
ECAD model for 9-1437356-2
3M
CBL RIBN 50COND 0.025 GRY FEET
Need more? Email Us
ECAD model for 90101/50 100
TE Connectivity
CBL RIBN 24COND 0.05 GRAY 500'
Need more? Email Us
ECAD model for 1-971111-7

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention